EN
  • EN
  • DE
  • IT

LTC5567IUF#PBF

Part No LTC5567IUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 300MHZ-4GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type General Purpose
Frequency 300MHz to 4GHz
Number of Mixers 1
Gain 1.9dB
Noise Figure 14.6dB
Secondary Attributes Down Converter
Operating Supply Current 105mA
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 16-QFN (4x4)
Win Source Part Number 135588-LTC5567IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5567IUF#PBF CAD Model

Description

The LTC5567IUF#PBF from Linear Technology is a high-performance, active double-balanced mixer designed for downconversion and upconversion applications. This versatile component is a key building block in RF and IF systems, providing a broad frequency range and robust performance that makes it suitable for a wide array of communication and sensing technologies.

Key Features:

  • Frequency Range: The LTC5567IUF#PBF offers a wide RF frequency range from 300MHz to 4GHz, and an LO frequency range from 300MHz to 4GHz, making it highly adaptable to various signal processing tasks.
  • Conversion Gain: This mixer provides a conversion gain of 2dB, which helps in maintaining signal integrity during the mixing process.
  • Integrated LO Buffer: It includes an integrated LO buffer, which simplifies the design by eliminating the need for an external driver circuit.
  • Low LO Drive: The device operates with a low LO drive level, reducing power consumption and making it ideal for battery-powered applications.
  • High Linearity: With an IIP3 of +26dBm, the LTC5567IUF#PBF offers excellent linearity, ensuring low distortion in complex signal environments.
  • Low Noise Figure: The mixer has a low noise figure of 11.3dB, contributing to a clean, high-quality signal output.

Applications:

The LTC5567IUF#PBF is suitable for a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • Software-defined radios (SDR)
  • Test equipment
  • Satellite communications

Package and Quality:

This component comes in a compact QFN 16-pin package, designated by the "U" in its part number. The "PBF" suffix indicates that it is provided in a lead-free, RoHS-compliant package. Additionally, the "I" represents its industrial temperature range, ensuring reliable operation under varying environmental conditions.

Conclusion:

Overall, the LTC5567IUF#PBF mixer from Linear Technology stands out as a high-performance solution for RF and IF signal mixing. With its broad frequency range, low power consumption, and high linearity, it is perfectly suited for modern communication systems that demand efficiency and precision.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1672 $70.8360
10+ $11.6239 $116.2390
16+ $11.2613 $180.1808
22+ $10.8974 $239.7428
28+ $10.5348 $294.9744
37+ $9.4444 $349.4428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess