EN
  • EN
  • DE

U2730B-NFSG1

Part No U2730B-NFSG1
Manufacturer Microchip Technology
Catalog RF Mixers
Description IC MIXER 1.4-1.55GHZ 28SSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Broadcast Radio, DAB
Frequency 1.4GHz to 1.55GHz
Number of Mixers 1
Case / Package 28-SSO
Win Source Part Number 1115123-U2730B-NFSG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2730B-NFSG1 CAD Model

Description

Introducing the U2730B-NFSG1 from Microchip Technology

The U2730B-NFSG1 is a cutting-edge electronic component designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is tailored for sophisticated applications that require reliable and high-performance communication capabilities.

Key Features

  • High Integration: The U2730B-NFSG1 is a highly integrated device that combines multiple functions into a single chip, which can significantly reduce the overall system footprint and enhance reliability.
  • Low Power Consumption: Designed with power efficiency in mind, this component operates with minimal power draw, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Robust Communication: With advanced communication features, the U2730B-NFSG1 ensures stable and fast data transmission, which is crucial for modern electronic systems that demand quick and accurate information exchange.
  • Durability: Microchip Technology's commitment to quality means that the U2730B-NFSG1 is built to withstand harsh conditions and provide consistent performance over a wide range of temperatures and operating environments.

Applications

The versatility of the U2730B-NFSG1 makes it suitable for a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The U2730B-NFSG1 boasts a range of technical specifications that underscore its performance capabilities:

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: SOP-8
  • Operating Temperature Range: Specified by the manufacturer

Microchip Technology's U2730B-NFSG1 is a testament to the company's dedication to innovation and excellence. With its robust feature set and broad applicability, this product is poised to be a valuable component in the design and implementation of advanced electronic systems.

Ordering Information

For purchasing information, datasheets, and support, customers are encouraged to visit Microchip Technology's official website or contact authorized distributors. Ensure you reference the correct product number, U2730B-NFSG1, to obtain the precise component for your project needs.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess