EN
  • EN
  • DE

MAX19995AETX+T

Part No MAX19995AETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type CDMA, DCS, EDGE, GSM, UMTS, WCDMA
Frequency 1.7GHz to 2.2GHz
Number of Mixers 1
Gain 8.7dB
Noise Figure 9.2dB
Secondary Attributes Down Converter
Operating Supply Current 300mA, 410mA
Supply Voltage - Operating 3 V to 3.6 V, 4.75 V to 5.25 V
Case / Package 36-TQFN (6x6)
Win Source Part Number 121052-MAX19995AETX+T
Ultra Librarian 3D Model Ultra Librarian MAX19995AETX+T CAD Model

Description

The MAX19995AETX+T from Maxim Integrated is a state-of-the-art, high-performance, dual, downconversion mixer designed to provide optimal RF signal processing for advanced wireless communication systems. With its wide frequency range and excellent linearity, this device is ideally suited for applications in base stations, point-to-point communications, and satellite receivers.

Key Features

  • Frequency Range: The MAX19995AETX+T operates over a broad frequency range, making it versatile for use in multiple RF applications. It can handle RF input frequencies from 1700MHz to 2200MHz, suitable for many high-frequency bands used in modern communication systems.
  • High Linearity: This mixer provides exceptional linearity, which is critical for maintaining signal integrity during the downconversion process. This ensures that the output signal is a true representation of the input, with minimal distortion.
  • Low Noise Figure: With a low noise figure, the MAX19995AETX+T contributes minimally to the overall noise of the signal chain, preserving the quality and clarity of the received signal.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, reducing the need for external components and simplifying the design of the LO signal path.
  • Dual Channels: The dual-channel configuration allows for simultaneous processing of two separate signals, which is beneficial for diversity reception and MIMO (Multiple Input Multiple Output) systems.

Applications

  • Base Station Transceivers
  • Point-to-Point Microwave Links
  • Satellite Communications
  • Wireless Infrastructure

The MAX19995AETX+T comes in a compact, 36-pin Thin QFN (TQFN) package, which is ideal for space-constrained applications. Its surface-mount technology (SMT) packaging allows for efficient assembly in high-volume production environments. Maxim Integrated's commitment to quality and performance is evident in this mixer, which is designed to meet the stringent requirements of today's wireless communication markets.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6042 $52.8126
7+ $14.4445 $101.1115
11+ $13.9931 $153.9241
15+ $13.5417 $203.1255
20+ $13.0903 $261.8060
26+ $11.7361 $305.1386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess