EN
  • EN
  • DE
  • IT

MAX1898EUB42+

Part No MAX1898EUB42+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER LI+ SNGL 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.4A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 138701-MAX1898EUB42+
Ultra Librarian 3D Model Ultra Librarian MAX1898EUB42+ CAD Model

Description

The MAX1898EUB42+ is a highly integrated battery charger IC designed by Maxim Integrated, a leader in analog and mixed-signal products. This sophisticated piece of technology is engineered to provide a reliable and efficient charging solution for single-cell lithium-ion (Li+) batteries, which are commonly found in portable electronic devices such as smartphones, tablets, and digital cameras.

The MAX1898EUB42+ stands out due to its compact µMAX-10 package, which is ideal for space-constrained applications. It is designed to operate with an input voltage range from 4.5V to 6.5V, making it versatile for various power sources. This IC supports a programmable charging current up to 1A, allowing users to tailor the charging profile to the specific needs of their battery and application.

One of the key features of the MAX1898EUB42+ is its precision end-of-charge (EOC) control, which ensures that the battery is charged safely and efficiently. The IC terminates charging when the battery reaches its peak voltage, preventing overcharging and extending the life of the battery. Additionally, the MAX1898EUB42+ includes thermal regulation, which protects the charger by reducing charge current if the die temperature rises to a critical level.

The device also boasts an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a certain threshold, ensuring that the battery remains fully charged when not in use. The MAX1898EUB42+ also offers a low-dropout linear regulator mode, which maintains the battery at its peak voltage when the input supply is removed.

For safety, the MAX1898EUB42+ includes multiple protection features such as overvoltage protection, short-circuit protection, and a battery temperature sensor input that works with an external thermistor to prevent charging if the battery temperature is outside the safe operating range.

Overall, the MAX1898EUB42+ from Maxim Integrated is a powerful, compact, and versatile charging solution that provides advanced features to ensure safe and efficient charging for Li+ batteries in portable devices.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8315 $59.1575
11+ $9.7079 $106.7869
16+ $9.4045 $150.4720
22+ $9.1012 $200.2264
29+ $8.7978 $255.1362
39+ $7.8877 $307.6203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess