EN
  • EN
  • DE
  • IT

MAX1873REEE+T

Part No MAX1873REEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR CHARGE LI+ 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 8.4V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 021250-MAX1873REEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Robotics, Medical, Automation & Process Control, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX1873REEE+T CAD Model

Description

The MAX1873REEE+T is a sophisticated and highly integrated battery charger IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit is specifically engineered to provide a reliable and efficient charging solution for single-cell lithium-ion (Li+) batteries, which are commonly used in portable electronic devices such as smartphones, tablets, digital cameras, and handheld gaming systems.

Key Features

  • Advanced Charging Algorithm: The MAX1873REEE+T employs a precision charging algorithm that ensures the battery is charged quickly and safely, maximizing its lifespan and performance.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, charge voltage, and pre-charge current, allowing for customization to meet the specific needs of different battery chemistries and capacities.
  • Integrated Power-Path Management: This feature allows the device to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of the device during the charging process.
  • Thermal Regulation: To prevent overheating, the IC includes thermal regulation, which automatically reduces charge current in high-temperature conditions to protect the battery and circuitry.
  • Charge Status Indicators: The IC provides status outputs that can drive LEDs or interface with a microcontroller to indicate the charge state, such as charging, fully charged, or fault conditions.

Applications

The MAX1873REEE+T is suitable for a wide range of applications that require efficient and reliable battery management. Its compact size and feature-rich design make it an ideal choice for portable electronics, including:

  • Smartphones and tablets
  • Digital cameras and camcorders
  • Portable gaming systems
  • Bluetooth headsets and wireless peripherals
  • Medical devices

Product Specifications

The IC is available in a compact, surface-mount package, making it suitable for space-constrained applications. It supports a wide input voltage range and offers protection features such as over-voltage, short-circuit, and over-temperature protection, ensuring the safety and reliability of the charging system.

With its combination of advanced features and ease of integration, the MAX1873REEE+T from Maxim Integrated stands out as a premier solution for single-cell lithium-ion battery charging needs.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5335 $52.2680
19+ $5.3608 $101.8552
29+ $5.1933 $150.6057
40+ $5.0258 $201.0320
52+ $4.8582 $252.6264
69+ $4.3557 $300.5433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess