EN
  • EN
  • DE
  • IT

MAX17878GCB/V+

Part No MAX17878GCB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MGMT CTRLR LQFP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX17878
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 702199-MAX17878GCB/V+
Ultra Librarian 3D Model Ultra Librarian MAX17878GCB/V+ CAD Model

Description

The MAX17878GCB/V+ is a cutting-edge integrated circuit from the renowned manufacturer Maxim Integrated, designed to cater to the demanding requirements of modern electronic systems. This high-performance product is an embodiment of innovation, precision, and reliability, ensuring that it meets the expectations of various applications across different industries.

Key Features

  • Advanced Technology: Built with state-of-the-art processes, the MAX17878GCB/V+ offers exceptional performance and efficiency.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Compact Size: Its small form factor makes it ideal for space-constrained applications without compromising on functionality.
  • Robust Design: Engineered to withstand harsh conditions, the MAX17878GCB/V+ guarantees reliable operation even in extreme environments.
  • Energy Efficient: With energy conservation in mind, this product ensures low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the MAX17878GCB/V+ allows it to be utilized in a wide array of applications, including but not limited to:

  • Automotive Systems
  • Industrial Automation
  • Telecommunication Infrastructure
  • Medical Devices
  • Consumer Electronics

Technical Specifications

The technical specifications of the MAX17878GCB/V+ reflect its capability to meet diverse operational demands:

  • Supply Voltage Range: Specific to the product series
  • Operating Temperature Range: Defined by Maxim Integrated standards
  • Package Type: Compact and robust packaging suitable for various mounting techniques
  • Quality Assurance: Compliant with industry standards for safety and quality

In conclusion, the MAX17878GCB/V+ from Maxim Integrated is an exemplary component that combines functionality, durability, and efficiency. Whether for automotive, industrial, or consumer applications, this product is designed to deliver optimal performance and add value to any project it is a part of.

You May Also Be Interested in

Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9027 $65.8054
5+ $26.9975 $134.9875
8+ $26.1540 $209.2320
11+ $25.3105 $278.4155
14+ $24.4658 $342.5212
18+ $21.9355 $394.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess