EN
  • EN
  • DE

BQ2084DBTR-V123

Part No BQ2084DBTR-V123
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Operating Temperature Range -20°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 770277-BQ2084DBTR-V123
Popularity Medium
Supply and Demand Status Limited
Family Name bq2084-V123
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ2084DBTR-V123 CAD Model

Description

Product Overview: Texas Instruments BQ2084DBTR-V123

The BQ2084DBTR-V123 is a highly sophisticated battery monitor and gas gauge integrated circuit from Texas Instruments, designed to cater to the advanced requirements of battery management in portable devices. This IC is part of the extensive range of power management solutions offered by Texas Instruments, a leader in semiconductor innovation.

Key Features

  • Advanced Gas Gauging: With the BQ2084DBTR-V123, users can accurately monitor the remaining energy in their battery systems, enabling precise fuel gauging which is critical for portable devices.
  • High-Efficiency Power Management: The device ensures efficient power management, which helps in prolonging the battery life of the application it is used in.
  • Data Logging Capabilities: It features onboard data logging, which is essential for tracking battery history and predicting battery life, thereby enhancing preventative maintenance and reliability.
  • Support for Multiple Battery Chemistries: The BQ2084DBTR-V123 supports various battery chemistries, making it a versatile choice for different applications.
  • Communication Interface: The IC includes an I2C/SMBus compatible interface, which allows for easy integration and communication with the host system.

Applications

The BQ2084DBTR-V123 is suitable for a wide range of applications, particularly where accurate battery management is crucial. Some common applications include:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Smart battery packs
  • Other battery-powered devices requiring precise fuel gauging

Product Specifications

The device comes in a small 30-pin TSSOP (DBT) package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Support

Texas Instruments is known for its commitment to quality, and the BQ2084DBTR-V123 is no exception. It is manufactured to meet the highest industry standards, and TI provides comprehensive technical support to assist with integration and troubleshooting.

Whether you are developing a new portable device or looking to enhance the battery management system of an existing product, the BQ2084DBTR-V123 from Texas Instruments offers a reliable and efficient solution that will help ensure optimal performance and user satisfaction.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6096 $58.0480
11+ $9.5259 $104.7849
17+ $9.2282 $156.8794
23+ $8.9305 $205.4015
29+ $8.6328 $250.3512
39+ $7.7398 $301.8522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess