EN
  • EN
  • DE
  • IT

CBRSDSH5-40

Part No CBRSDSH5-40
Manufacturer Central Semiconductor Corp
Catalog Bridge Rectifiers
Description SURFACE MOUNT 5 AMP SILICON SCHOTTKY BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1159286-CBRSDSH5-40
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBRSDSH5-40 CAD Model

Description

The CBRSDSH5-40 is a surface mount Schottky bridge rectifier manufactured by Central Semiconductor Corp. It is designed for applications that require efficient rectification with low forward voltage drop and fast switching speeds. The Schottky barrier construction enables these characteristics, making it suitable for low-voltage, high-frequency applications.

Applications:

  • Switching mode power supplies (SMPS)
  • Adapters
  • DC-DC converters
  • LED lighting
  • Reverse polarity protection
  • Freewheeling diodes

Features:

  • Voltage Rating: 40V
  • Forward Current: 5A
  • Low Forward Voltage Drop: Typically 0.55V
  • Fast Switching Speed
  • Surface Mount Package
  • High Surge Current Capability
  • RoHS Compliant

Benefits:

  • High Efficiency: Low forward voltage drop reduces power dissipation and increases efficiency.
  • Fast Switching: Minimizes switching losses in high-frequency applications.
  • Compact Size: Surface mount package saves board space.
  • Reliable Performance: Designed for stable and reliable operation.
  • Easy to Use: Suitable for automated assembly processes.

Additional Details:

The CBRSDSH5-40 utilizes a molded plastic case for environmental protection. The surface mount package allows for easy integration into circuit boards using automated assembly equipment. The Schottky barrier construction minimizes the forward voltage drop, making it highly efficient in converting AC to DC. It is designed to handle surge currents, providing protection against voltage spikes. It's commonly used in applications where high efficiency and fast switching are critical, such as in power supplies and DC-DC converters for portable devices.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1P 200V 35A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418
Vishay
BRIDGE RECT 1P 1.4KV 35A D-34
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess