EN
  • EN
  • DE

DSRHD06-13

Part No DSRHD06-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE 1A 600V T-MINIDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 600V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-T MiniDip
Win Source Part Number 1042862-DSRHD06-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSRHD06-13 CAD Model

Description

Introducing the DSRHD06-13 Rectifier from Diodes Incorporated

Diodes Incorporated presents the DSRHD06-13, a state-of-the-art rectifier that is designed to meet the demanding requirements of modern electronic applications. This high-density rectifier is a part of Diodes Incorporated's esteemed product line, renowned for their reliability and performance.

Key Features

  • High Current Density: The DSRHD06-13 is capable of supporting a high average rectified current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances energy efficiency by minimizing power loss during operation.
  • Robust Reverse Avalanche Capability: The device is engineered with a robust reverse avalanche characteristic, ensuring reliable performance under stress conditions.
  • Surface Mount Package: The DSRHD06-13 comes in a compact surface-mount package, which allows for a smaller PCB footprint and is ideal for space-constrained applications.
  • High-Temperature Operation: With an operating junction temperature range that extends up to 150°C, this rectifier is well-suited for applications that experience elevated temperatures.

Applications

The DSRHD06-13 is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Automotive Electronics
  • DC-DC Converters
  • Telecommunications
  • Computing Devices

Quality and Reliability

Diodes Incorporated is committed to providing products that adhere to the highest standards of quality and reliability. The DSRHD06-13 is no exception, with rigorous testing procedures in place to ensure that each rectifier performs to specifications. Customers can trust the DSRHD06-13 for their critical applications, knowing that it comes backed by Diodes Incorporated's reputation for excellence.

Technical Specifications

For detailed technical specifications, please refer to the DSRHD06-13 datasheet. It includes comprehensive information on electrical characteristics, thermal properties, and mechanical dimensions to assist engineers and designers in selecting and integrating this rectifier into their projects.

With its combination of high performance, efficiency, and reliability, the DSRHD06-13 from Diodes Incorporated stands out as an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,640 pieces
MOQ: 60 pcs
Order Increment : 5000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess