EN
  • EN
  • DE
  • IT

SN74HC164PW

Part No SN74HC164PW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC SHIFT REGISTER 8BIT 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74HC164
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254546-SN74HC164PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC164PW CAD Model

Description

The SN74HC164PW is a high-performance, 8-bit serial-in/parallel-out shift register produced by Texas Instruments. This integrated circuit is designed to be a versatile component for digital systems, offering a reliable means to convert serial data into parallel format, which is especially useful in expanding the number of outputs in microcontroller-based projects.

The device features two serial data inputs (A and B) that allow for cascading multiple devices without the need for external gates. Its clock input controls the sequential entry of the data into the register. The outputs are designed to drive up to 15 LSTTL loads, which makes the SN74HC164PW suitable for interfacing with a wide range of digital systems.

With an operating voltage range of 2V to 6V, the SN74HC164PW is compatible with standard TTL logic levels while also supporting the lower voltage requirements of some CMOS devices. This feature ensures that the IC can be integrated into both legacy systems and modern low-power designs.

The output of the SN74HC164PW is an 8-bit parallel word that can be used to drive LEDs, relays, or other digital circuits. With its direct overriding clear (Master Reset) input, the device can be quickly cleared to all zero output state, thus providing a convenient method of resetting the system during power-up or after an error condition.

Packaged in a TSSOP (Thin Shrink Small Outline Package), the SN74HC164PW is optimized for space-constrained applications. Its small form factor and low power consumption make it an excellent choice for portable and battery-powered devices. Moreover, the device's robustness is ensured by its balanced propagation delays and transition times, which provide reliable operation even in noisy environments.

Whether you're designing a microcontroller interface, a digital display system, or any application requiring serial-to-parallel conversion, the SN74HC164PW from Texas Instruments offers a high-quality, cost-effective solution that combines performance with flexibility.

You May Also Be Interested in

Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1331 $56.5675
900+ $0.1247 $112.2300
1,395+ $0.1205 $168.0975
2,000+ $0.1120 $224.0000
2,600+ $0.1079 $280.5400
3,245+ $0.1036 $336.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,566 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess