EN
  • EN
  • DE

U3280M-NFBY-18

Part No U3280M-NFBY-18
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 100-150KHZ 16SSO / RFID Transponder IC 100kHz ~ 150kHz 2V ~ 6.5V 16-LSSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Series U3280M
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Voltage - Supply 2V ~ 6.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,500
Win Source Part Number 995914-U3280M-NFBY-18
Ultra Librarian 3D Model Ultra Librarian U3280M-NFBY-18 CAD Model

Description

Microchip Technology U3280M-NFBY-18: A Comprehensive Overview

The U3280M-NFBY-18 is a high-performance integrated circuit (IC) product designed and manufactured by Microchip Technology, a leading provider in the semiconductor industry. This IC is tailored to meet the demanding requirements of modern electronic systems, providing a robust solution for designers and engineers across various applications.

At the core of the U3280M-NFBY-18 is its capability to deliver efficient performance while maintaining low power consumption. This makes it an ideal choice for battery-operated devices where energy efficiency is critical. The product is built with precision and reliability in mind, ensuring that it operates effectively under various conditions.

Key Features of U3280M-NFBY-18:

  • High Integration: The U3280M-NFBY-18 offers a high level of integration, reducing the need for external components and simplifying the design process for electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps extend the battery life of portable devices.
  • Versatility: Its versatile nature allows it to be used across a wide range of applications, from industrial controls to consumer electronics.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that the U3280M-NFBY-18 meets stringent reliability standards, providing peace of mind for product developers.

The U3280M-NFBY-18 is also backed by Microchip Technology's comprehensive support and documentation, which includes detailed datasheets, application notes, and design guides. This support helps designers to reduce development time and bring products to market faster.

Whether you are developing cutting-edge technology or looking for a reliable component for your existing systems, the U3280M-NFBY-18 from Microchip Technology is a choice that promises performance, efficiency, and reliability. Its advanced features and support from a trusted manufacturer make it an invaluable component for your next project.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess