EN
  • EN
  • DE

BQ27532YZFT-G1

Part No BQ27532YZFT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 15-UFBGA, DSBGA
Manufacturer Package 15-DSBGA
Win Source Part Number 770343-BQ27532YZFT-G1
Popularity Medium
Supply and Demand Status Balance
Family Name BQ27532-G1
Introduction Date September 24, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27532YZFT-G1 CAD Model

Description

Texas Instruments Battery Fuel Gauge

The BQ27532YZFT-G1 from Texas Instruments is a sophisticated battery fuel gauge integrated circuit (IC) that provides critical information regarding the state of your battery systems. This IC is designed to enhance the user experience by providing real-time monitoring of remaining battery capacity, state-of-charge (SOC), and battery health.

Utilizing Texas Instruments' proprietary Impedance Track™ algorithm, the BQ27532YZFT-G1 offers high-precision measurements. This technology enables the device to adapt to changing battery conditions, ensuring accurate SOC readings over the entire life of the battery. The result is a more reliable and consistent indication of battery performance for the user.

With its compact form factor, the BQ27532YZFT-G1 comes in a small-footprint package that is ideal for space-constrained applications. It is especially well-suited for portable electronics such as smartphones, tablets, and digital cameras, where efficient battery management is critical for user satisfaction and device functionality.

Key features of the BQ27532YZFT-G1 include:

  • High-precision fuel gauging based on the Impedance Track algorithm
  • Automatic capacity learning for accurate SOC reporting
  • Health monitoring to predict battery life and performance degradation
  • Support for a wide range of battery chemistries
  • Low power consumption for extended battery life
  • Configurable alert system for SOC and voltage thresholds
  • Seamless integration with microcontrollers through an I2C interface

The BQ27532YZFT-G1 is not only a powerful tool for battery management but also simplifies the design process for engineers. Its ease of use, coupled with Texas Instruments' comprehensive technical support and documentation, makes it a go-to solution for advanced battery fuel gauging requirements.

Whether you're developing the next generation of portable electronics or working on innovative power management solutions, the BQ27532YZFT-G1 from Texas Instruments provides the accuracy, reliability, and advanced features necessary to take your products to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5026 $52.5390
35+ $2.8740 $100.5900
54+ $2.7842 $150.3468
75+ $2.6944 $202.0800
96+ $2.6045 $250.0320
129+ $2.3351 $301.2279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess