EN
  • EN
  • DE
  • IT

CY29FCT818ATDMB

Part No CY29FCT818ATDMB
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description DIAGNOSTIC SCAN REGISTER 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 29FCT
Package Tube
Product Status Active
Logic Type Register, Pipeline
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581506-CY29FCT818ATDMB
Ultra Librarian 3D Model Ultra Librarian CY29FCT818ATDMB CAD Model

Description

The CY29FCT818ATDMB is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) clock driver manufactured by Texas Instruments, designed to meet the demanding needs of modern electronic systems. This device is part of the CY29FCT818 series, known for its reliable operation and versatility in various applications.

Key Features

  • High-Speed Operation: The CY29FCT818ATDMB is engineered to support fast clock frequencies, ensuring efficient data transfer and synchronization across system components.
  • Low Power Consumption: Utilizing CMOS technology, this clock driver maintains low power dissipation, making it ideal for power-sensitive applications.
  • Multiple Outputs: It features multiple outputs that can drive several lines simultaneously, providing flexibility in system design and expansion.
  • Improved Signal Integrity: The device includes advanced circuitry to minimize skew and improve signal integrity, which is crucial for maintaining the performance of high-speed data buses.
  • Wide Operating Temperature Range: The CY29FCT818ATDMB is built to operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The CY29FCT818ATDMB is suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and enterprise computing
  • Industrial control systems

Technical Specifications

Below are some of the technical specifications of the CY29FCT818ATDMB:

  • Supply Voltage (V<sub>CC): 4.5V to 5.5V
  • Input and Output Voltage (V<sub>I/O): 0V to V<sub>CC
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in a variety of package types to suit different mounting and space requirements.

For detailed technical specifications and application guidance, designers should refer to the official datasheet and product documentation provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess