The BQ27425YZFT-G2B is a cutting-edge fuel gauge integrated circuit (IC) developed by Texas Instruments, designed to provide highly accurate power management solutions for single-cell lithium-ion batteries. This advanced system-side fuel gauge is part of Texas Instruments' expansive line of battery management products, offering precise battery monitoring and reporting capabilities to enhance the performance and longevity of portable electronic devices.
Key Features
- System-Side Fuel Gauge: The BQ27425YZFT-G2B resides on the system side, allowing for flexible battery design and placement within the host device.
- Impedance Track™ Technology: Utilizes TI's patented Impedance Track algorithm to provide highly accurate state-of-charge (SOC) readings, even under varying load conditions and temperatures.
- Low Power Consumption: Designed for energy efficiency, this fuel gauge minimizes power consumption in both active and sleep modes, preserving battery life.
- Configurable Alert Function: Features programmable interrupts and alerts, such as low battery warnings, to enhance user experience and device safety.
- Compact Form Factor: Available in a small-footprint, 9-ball 1.62mm x 1.58mm nano-free wire bond (YZF) package, making it ideal for space-constrained applications.
Applications
The BQ27425YZFT-G2B is suitable for a wide range of portable electronics where accurate fuel gauging is critical. This includes smartphones, tablets, digital cameras, as well as health and fitness trackers. Its compact size and precision make it an excellent choice for wearable technology, where space is at a premium and battery life is of the utmost importance.
Technical Specifications
- Battery Type: Single-cell Li-Ion and Li-Polymer
- Communication Interface: I2C for connection to the host system
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 2.5V to 4.5V
In summary, the BQ27425YZFT-G2B from Texas Instruments is an advanced, accurate, and efficient solution for battery fuel gauging, ensuring that users can reliably manage their device's power supply and maximize battery performance.