EN
  • EN
  • DE

DS2760BE-025/T&R

Part No DS2760BE-025/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773268-DS2760BE-025/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2760BE-025/T&R
Introduction Date September 20, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2760BE-025/T&R CAD Model

Description

Maxim Integrated DS2760BE-025/T&R High-Precision Li+ Battery Monitor

The DS2760BE-025/T&R from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed to cater to the demands of complex lithium-ion (Li+) battery-powered devices. Its primary function is to provide detailed and accurate battery state monitoring, which is crucial for maintaining the longevity and efficiency of battery-operated systems.

Key Features:

  • Voltage Measurement: The device is capable of measuring voltage in the range of 2.5V to 4.5V, which is suitable for single-cell Li+ batteries, ensuring that the battery operates within its safe voltage range.
  • Current Sensing: With high-precision current sensing, the DS2760BE-025/T&R allows for accurate monitoring of charging and discharging currents, thus enabling effective power management and charge control.
  • Temperature Measurement: It includes an integrated temperature sensor to monitor the battery temperature, which is a critical safety feature that helps prevent overheating and enhances battery life.
  • Nonvolatile (NV) Memory: The onboard NV memory stores critical data even when the battery is not in use, which is essential for tracking battery history and usage patterns.
  • Communication Interface: The device uses a 1-Wire® interface, facilitating communication with a host processor using a minimal number of wires, which helps in reducing the overall system complexity and cost.

Applications:

The DS2760BE-025/T&R is ideal for a variety of applications that require precise battery management, such as:

  • Portable consumer electronics
  • Smartphones and tablets
  • Handheld medical devices
  • Industrial portable equipment
  • Uninterruptible power supplies (UPS)

Product Details:

The product comes in a tape and reel (T&R) package, making it suitable for automated assembly processes. The DS2760BE-025/T&R is a testament to Maxim Integrated's commitment to providing advanced power management solutions that enhance the performance and safety of battery-powered devices.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4377 $61.7508
10+ $12.6669 $126.6690
15+ $12.2719 $184.0785
20+ $11.8757 $237.5140
26+ $11.4795 $298.4670
34+ $10.2922 $349.9348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess