EN
  • EN
  • DE

MAX17055EWL+T

Part No MAX17055EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 690 µm
Interface 2-Wire
Maximum Operating Temperature 85 °C
Max Supply Voltage 4.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Nominal Supply Current 18 µA
Number of Cells 1
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 981691-MAX17055EWL+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17055EWL+T CAD Model

Description

Maxim Integrated MAX17055EWL+T ModelGauge m5 EZ Fuel Gauge

The MAX17055EWL+T from Maxim Integrated is a cutting-edge fuel gauge IC designed to provide precise battery state-of-charge (SOC) monitoring for portable and wearable devices. This compact, power-efficient component is part of Maxim Integrated's ModelGauge™ m5 EZ series and is ideal for space-constrained applications due to its small WLP package. It eliminates the need for battery characterization for most Li+ batteries and applications.

One of the standout features of the MAX17055EWL+T is its ModelGauge m5 algorithm, which combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, plus temperature compensation to provide industry-leading fuel gauge accuracy. The IC can operate over a wide voltage range of 2.7V to 4.5V, making it versatile for various battery configurations.

The device offers a host of benefits, including an adaptive algorithm that adjusts itself to the battery's condition, charge, and temperature, ensuring accurate SOC readings without the need for full-to-empty relearning cycles. The MAX17055EWL+T also provides a Time-to-Empty estimation that is critical for user experience and device runtime management. Additionally, it features a dynamic power estimate that gives insight into how much power can be pulled from the battery without causing the voltage to drop below a minimum threshold.

Integration with the host system is made easy through an I2C interface, allowing for straightforward communication and configuration. The MAX17055EWL+T also includes a host of protection features, including overcurrent, overvoltage, and undervoltage protection, safeguarding both the IC and the battery during abnormal conditions.

For designers looking to enhance their products with accurate battery monitoring, the MAX17055EWL+T is an excellent choice. It simplifies the design process, reduces time-to-market, and enhances the reliability and user satisfaction of the final product. Whether used in smartphones, smartwatches, fitness trackers, or other portable devices, Maxim Integrated's fuel gauge IC ensures that battery status is reported with precision and reliability.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4313 $50.0955
90+ $1.1744 $105.6960
135+ $1.1377 $153.5895
185+ $1.1010 $203.6850
235+ $1.0643 $250.1105
315+ $0.9542 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess