EN
  • EN
  • DE
  • IT

MAX1183ECM+

Part No MAX1183ECM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701019-MAX1183ECM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1183ECM+ CAD Model

Description

Maxim Integrated MAX1183ECM+ High-Speed ADC

The MAX1183ECM+ is a state-of-the-art, high-speed, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to deliver exceptional performance, this ADC is an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and communication infrastructure.

With its dual-channel configuration, the MAX1183ECM+ can sample inputs at rates up to 65Msps (million samples per second), providing the precision and speed necessary for demanding signal processing tasks. Each channel can be operated independently or simultaneously, offering flexibility for various multi-channel applications.

The device features an internal 2.5V reference, but it also allows for an external reference to be used, giving designers the option to optimize performance for specific applications. The MAX1183ECM+ operates with a single 3.0V to 3.6V supply, minimizing power consumption and making it suitable for portable and battery-operated devices.

Integration is a key advantage of the MAX1183ECM+, as it includes a fully differential input stage which can handle ±1V input signals. This capability simplifies the design of input signal conditioning circuits and enhances the overall signal integrity. The ADC also features a high-speed serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy connectivity with most microcontrollers and DSPs.

The MAX1183ECM+ comes in a compact 48-pin MQFP (Quad Flat Pack) package, which is conducive to space-constrained designs. Its excellent dynamic performance, including a signal-to-noise ratio (SNR) of 85dB and a spurious-free dynamic range (SFDR) of 90dB, ensures that high-frequency signals are digitized with high fidelity.

Maxim Integrated provides comprehensive support for the MAX1183ECM+, with detailed datasheets, application notes, and evaluation kits available to assist in the design and implementation process. This level of support, combined with the device's robust feature set, makes the MAX1183ECM+ a top-tier choice for professionals seeking a high-performance ADC solution.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess