EN
  • EN
  • DE
  • IT

FDW2501N

Part No FDW2501N
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description Dual N-Channel 2.5V Specified PowerTrench MOSFET | MOSFET 2N-CH 20V 6A 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 6A
Rds On (Maximum) at Id, Vgs 18mOhm at 6A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1290pF at 10V
Maximum Power 600mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1173947-FDW2501N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDW2501N CAD Model

Description

ON Semiconductor FDW2501N Dual N-Channel PowerTrench<sup>® MOSFET

The FDW2501N from ON Semiconductor is a high-performance, dual N-Channel PowerTrench<sup>® MOSFET that offers excellent power efficiency and reliability for a wide range of applications. This advanced power MOSFET is designed to maximize power conversion efficiency, providing a robust and efficient solution for power management tasks.

Constructed with ON Semiconductor's proprietary PowerTrench<sup>® technology, the FDW2501N achieves low on-state resistance (R<sub>DS(on)) while maintaining superior switching performance. This results in reduced conduction losses and improved overall system efficiency, making it an ideal choice for power supply designs, DC-DC converters, and motor drive applications.

The device features two N-Channel MOSFETs in a compact 8-pin SOIC package, enabling designers to save valuable board space without compromising on performance. With a maximum drain-source voltage (V<sub>DSS) of 20V and a continuous drain current (I<sub>D) of up to 6.5A, the FDW2501N is capable of handling significant power levels. The device also boasts a low gate charge (Q<sub>G), which enhances its fast switching capabilities.

Additional features of the FDW2501N include a robust body diode, which provides fast recovery time and improved reliability during reverse current conditions. The MOSFET's low threshold voltage (V<sub>GS(th)) ensures it can be driven by low-voltage logic signals, making it compatible with a broad range of control circuits and microcontrollers.

Safety and reliability are paramount for ON Semiconductor, and the FDW2501N is no exception. It is designed to meet rigorous industry standards, including RoHS compliance, ensuring that it meets environmental regulations and is free from hazardous substances. Furthermore, its thermal performance is optimized to handle high ambient temperatures, ensuring stable operation in thermally challenging environments.

In summary, the ON Semiconductor FDW2501N is a versatile and efficient solution for designers looking to improve power density and efficiency in their circuits. Its advanced features and compact form factor make it a top choice for modern electronic applications requiring high-performance power switching.

You May Also Be Interested in

Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3246 $58.4280
435+ $0.2668 $116.0580
670+ $0.2587 $173.3290
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess