EN
  • EN
  • DE
  • IT

MAX1736EUT42+T

Part No MAX1736EUT42+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY CHRGR SGL LI+ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Battery Pack Voltage 4.2V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 126095-MAX1736EUT42+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1736EUT42+T CAD Model

Description

Maxim Integrated's MAX1736EUT42+T Step-Down DC-DC Converter

The MAX1736EUT42+T is a high-efficiency, low-quiescent-current, step-down DC-DC converter designed by Maxim Integrated. This compact and reliable component is well-suited for battery-powered applications where space is at a premium and energy efficiency is crucial. With its ability to convert higher voltage inputs to lower voltage outputs, this device is an ideal choice for powering a variety of low-voltage circuits.

Featuring a wide input voltage range, the MAX1736EUT42+T can handle inputs from 2.6V to 5.5V, making it versatile for use in systems with varying power requirements. The output voltage is preset to 4.2V, which is a common requirement for many modern electronics, including handheld devices, portable media players, and other consumer electronics.

One of the standout features of the MAX1736EUT42+T is its high efficiency, which can reach up to 96%. This efficiency minimizes heat generation and helps extend battery life, which is particularly important for portable applications. Moreover, the device operates at a high switching frequency of 1.2MHz, which allows the use of small, low-cost inductors and capacitors, further reducing the overall footprint and cost of the power supply design.

The MAX1736EUT42+T incorporates several protective features to ensure the longevity and reliability of the application it serves. These include over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system from various fault conditions.

Available in a small, surface-mount SOT23-6 package, the MAX1736EUT42+T is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. The device also supports a low shutdown current of less than 1µA, which is beneficial for preserving battery life when the device is not in active use.

In summary, Maxim Integrated's MAX1736EUT42+T is a high-performance, feature-rich step-down converter that offers a compact solution for a wide range of power management applications. Its high efficiency, small package size, and comprehensive protection features make it a reliable and effective choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5933 $52.7464
19+ $5.4099 $102.7881
29+ $5.2408 $151.9832
40+ $5.0718 $202.8720
51+ $4.9027 $250.0377
69+ $4.3956 $303.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess