EN
  • EN
  • DE
  • IT

HCMP06C12-M20

Part No HCMP06C12-M20
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE BLACK ARROW  /  Cable Clip, Wire Saddle Black Arrowhead, Winged 0.236" ~ 0.472" (6.00mm ~ 12.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Package Bulk
Type Clip, Wire Saddle
Type Attributes Side Entry, Webbed
Opening Size 0.236" ~ 0.472" (6.00mm ~ 12.00mm)
Mounting Type Arrowhead, Winged
Material Polyamide (PA66), Nylon 6/6
Color Black
Length 0.795" (20.19mm)
Width 0.394" (10.00mm)
Height 0.618" (15.70mm)
Panel Hole Size 0.248" ~ 0.283" (6.30mm ~ 7.20mm)
Panel Thickness 0.024" ~ 0.118" (0.60mm ~ 3.00mm)
Base Product Number HCMP06
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-21549,07498358187,HCMP06C12-M20-ND
Standard Package 1,000
Win Source Part Number 1083444-HCMP06C12-M20
Ultra Librarian 3D Model Ultra Librarian HCMP06C12-M20 CAD Model

Description

This black clip wire saddle is a cable support and fastener used for managing wires in electronic devices.

  • Type: Webbed and side entry
  • Material: Polyamide (PA66) and nylon 6/6
  • Opening Size: 0.236" to 0.472" (6.00mm to 12.00mm)
  • Panel Thickness: 0.024" to 0.118" (0.60mm to 3.00mm)
  • Mounting Type: Arrowhead and winged
  • Packaging: Bulk
  • Standard Package: 1,000
  • Length: 0.795" (20.19mm)
  • Width: 0.394" (10.00mm)
  • Height: 0.618" (15.70mm)
  • Panel Hole Size: 0.248" to 0.283" (6.30mm to 7.20mm)

You May Also Be Interested in

Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Essentra Components
CBL CLIP J-TYPE GRAY ADHESIVE
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.4290
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess