EN
  • EN
  • DE
  • IT

BZT52C20S-WM

Part No BZT52C20S-WM
Manufacturer MDD
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216258-BZT52C20S-WM
Categories Custom Parts
Manufacturer MDD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52C20S-WM CAD Model

Description

The BZT52C20S-WM is a surface-mount Zener diode manufactured by MDD (likely MagnaChip Semiconductor or another similar manufacturer). This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Its compact size and surface-mount package make it suitable for high-density PCB designs. The 'C20' in the part number indicates a Zener voltage of approximately 20V.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes.
  • Overvoltage Protection: Preventing damage from excessive voltage levels.
  • Clipping Circuits: Shaping voltage waveforms in signal processing applications.

Features:

  • Zener Voltage of ~20V: Provides a stable reference voltage at approximately 20 volts.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • Low Profile: Suitable for compact electronic devices.
  • Fast Response Time: Quickly clamps voltage spikes to protect downstream circuitry.

Benefits:

  • Circuit Protection: Prevents damage to sensitive components from overvoltage conditions.
  • Stable Voltage Reference: Provides a consistent voltage for accurate circuit operation.
  • Compact Design: Saves space on the PCB, enabling smaller product sizes.
  • Easy Assembly: Surface mount package simplifies the manufacturing process.

Additional Details:

The BZT52C20S-WM is typically used in low-power applications where precise voltage regulation or transient voltage suppression is required. It offers a fast response time and a relatively low dynamic impedance, ensuring effective clamping of voltage transients. The surface-mount package facilitates automated assembly and reduces manufacturing costs. For detailed specifications, including power dissipation, reverse leakage current, and operating temperature range, refer to the manufacturer's datasheet. This diode is commonly found in power supplies, communication equipment, and various other electronic devices requiring reliable voltage protection.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Hewlett Packard
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,317 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess