Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 143888-MAX17048G+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17048G+ CAD Model

Description

Product Overview: MAX17048G+ from Maxim Integrated

The MAX17048G+ is a compact, high-precision fuel gauge IC from Maxim Integrated, designed to provide continuous monitoring of single-cell lithium-ion (Li+) batteries. This innovative component simplifies the task of battery management in portable devices by offering an easy-to-implement solution that requires minimal external components.

Key Features

  • ModelGauge™ Algorithm: The MAX17048G+ features Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology provides an accurate state of charge (SOC) estimation even under varying temperature and load conditions.
  • No Calibration Needed: Unlike many other fuel gauge solutions, the MAX17048G+ does not require calibration with coulomb counting, simplifying the design and reducing the overall cost.
  • Low Power Consumption: This device is optimized for power-sensitive applications, with an operating current of just 23µA and a low-power sleep mode that reduces the current to only 0.5µA.
  • High Precision: The MAX17048G+ offers high-precision measurements, with an SOC accuracy of ±1% under most operating conditions.
  • I2C Interface: The integrated I2C interface facilitates easy communication with the host processor, allowing for the retrieval of battery data and the configuration of the fuel gauge.

Applications

With its compact size and advanced features, the MAX17048G+ is ideal for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets
  • Handheld Gaming Devices
  • Health and Fitness Monitors

Package and Availability

The MAX17048G+ comes in a tiny, lead-free, 8-pin TDFN package with a 2mm x 3mm footprint, making it suitable for space-constrained designs. This product is available and can be ordered through Maxim Integrated's official distributors or directly from their website.

Overall, the MAX17048G+ from Maxim Integrated offers a robust and efficient solution for battery management in modern portable electronics, ensuring longer battery life and improved user experience.

You May Also Be Interested in

Texas Instruments
IC BATT MON MULTI 9-15C 44TSSOP / Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Lowest to $8.6406
ECAD model for BQ7694002DBTR
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.2930
ECAD model for BQ771809DPJR
Texas Instruments
NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control 16-SOIC 0 to 70
Lowest to $50.5467
ECAD model for BQ2012SND107TRG4
Texas Instruments
IC BATT GAS GAUGE LIION 20TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP
Lowest to $18.5073
ECAD model for BQ28400PW
Texas Instruments
IC BATT CHG LI-ION 1CELL 42DSBGA / Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
Lowest to $3.7589
ECAD model for BQ25898YFFT
Texas Instruments
Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85
Lowest to $6.1455
ECAD model for BQ29312APWG4
Texas Instruments
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Lowest to $6.3924
ECAD model for BQ24071RHLRG4
Texas Instruments
IC BATT FUEL GAUGE LI-ION 12SON / Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Lowest to $2.9546
ECAD model for BQ27542DRZT-G1
Texas Instruments
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Need more? Email Us
ECAD model for BQ24400PWG4

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5561 $54.4635
70+ $1.4576 $102.0320
110+ $1.4084 $154.9240
155+ $1.3099 $203.0345
200+ $1.2607 $252.1400
250+ $1.2114 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,679 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention