EN
  • EN
  • DE

BQ25898YFFT

Part No BQ25898YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 42DSBGA  /  Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Series MaxCharge™
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 4A
Voltage - Supply (Max) 14V
Interface I2C, USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA (2.8x2.5)
Base Product Number BQ25898
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44133-1,296-44133-2,296-44133-6
Standard Package 250
Win Source Part Number 1006726-BQ25898YFFT
Ultra Librarian 3D Model Ultra Librarian BQ25898YFFT CAD Model

Description

Introducing the BQ25898YFFT from Texas Instruments

The BQ25898YFFT is a highly integrated battery charge management and system power path management device designed by Texas Instruments (TI) for single cell Li-Ion and Li-polymer batteries. This advanced chip is perfect for a wide range of portable applications, such as smartphones, tablets, and other personal electronics that require efficient charging and power management solutions.

At the heart of the BQ25898YFFT's capabilities is its support for high efficiency, fast charging. It is equipped with TI's innovative MaxCharge™ technology, which allows for reduced charge times by supporting a wide range of input voltages and enabling higher charge currents. This means that devices powered by the BQ25898YFFT can spend less time tethered to an outlet and more time in use.

The device boasts a flexible I2C interface for charge parameter configuration and status reporting, as well as an adjustable high-accuracy voltage and current regulation. This ensures that the battery is charged safely and efficiently according to the specific needs of the application. The BQ25898YFFT also supports a range of input sources, including USB host, dedicated charging ports, and adjustable high-voltage adapters.

Safety is a top priority for Texas Instruments, and the BQ25898YFFT includes multiple layers of protection. These safety features include thermal regulation, input overvoltage protection, battery temperature sensing, and safety timer, providing peace of mind that the device and battery will remain protected under various conditions.

For design flexibility, the BQ25898YFFT is housed in a compact 30-pin WQFN package, making it suitable for space-constrained applications. Its integration of system-level features such as power path management ensures that the system remains powered even when the battery is fully discharged, enhancing the user experience by maintaining device functionality during critical conditions.

Overall, the BQ25898YFFT from Texas Instruments is a sophisticated, feature-rich solution for modern portable electronics. It promises to deliver safe, efficient, and quick charging, coupled with robust system power management, making it an excellent choice for designers looking to optimize the performance and reliability of their battery-powered devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3562 $50.3430
37+ $2.7538 $101.8906
57+ $2.6678 $152.0646
78+ $2.5817 $201.3726
101+ $2.4957 $252.0657
135+ $2.2375 $302.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess