EN
  • EN
  • DE

BQ28400PW

Part No BQ28400PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT GAS GAUGE LIION 20TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tube
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ28400
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISBQ28400PW,BQ28400PW-ND,2156-BQ28400PW,-BQ28400PW-NDR,296-32838-5
Standard Package 70
Win Source Part Number 973649-BQ28400PW
Ultra Librarian 3D Model Ultra Librarian BQ28400PW CAD Model

Description

The BQ28400PW from Texas Instruments is a state-of-the-art battery management device designed to cater to the needs of modern portable and stationary energy storage systems. This advanced chip is part of TI's extensive portfolio of power management integrated circuits, known for their reliability and performance.

Key Features

  • High-Accuracy Monitoring: The BQ28400PW provides precise measurements of critical parameters such as voltage, current, and temperature, ensuring optimal battery performance and longevity.
  • Impedance Track™ Technology: Equipped with TI's patented Impedance Track™ algorithm, the device offers accurate state-of-charge (SOC) estimations, which are crucial for efficient energy management and preventing unexpected power loss.
  • Power Saving: With an emphasis on energy efficiency, the BQ28400PW features a low quiescent current, reducing power consumption during idle states and prolonging battery life.
  • Versatility: The device is compatible with a wide range of battery chemistries, including Li-Ion, Li-Polymer, and more, making it a versatile choice for various applications.
  • Integrated Protections: Safety is a priority, and the BQ28400PW includes multiple protection features such as overcharge, over-discharge, short-circuit, and overcurrent protection to safeguard the battery and connected devices.

Applications

The versatility of the BQ28400PW makes it suitable for a diverse array of applications, including but not limited to:

  • Portable consumer electronics
  • Power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical devices

Technical Specifications

Parameter Value
Package/Case TSSOP-16
Operating Temperature Range -40°C to +85°C
Communication Interface I2C

In conclusion, the BQ28400PW is a sophisticated battery management solution that offers precision, efficiency, and versatility. Whether for personal gadgets or industrial-grade power systems, this Texas Instruments product stands out as a top choice for designers and engineers seeking to enhance battery performance and safety.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6653 $58.9959
7+ $16.1357 $112.9499
10+ $15.6314 $156.3140
14+ $15.1272 $211.7808
18+ $14.6230 $263.2140
23+ $13.1102 $301.5346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess