EN
  • EN
  • DE

BQ24071RHLRG4

Part No BQ24071RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN EP
Lead Free Contains Lead
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Input Voltage 4.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.35 V
Nominal Input Voltage 16 V
Number of Pins 20
Output Current 1 A
Output Voltage 6 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 47.287005 mg
Win Source Part Number 1049558-BQ24071RHLRG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ24071RHLRG4 CAD Model

Description

The BQ24071RHLRG4 is a highly integrated and efficient solution for lithium-ion battery charging, designed and manufactured by Texas Instruments. This advanced single-cell Li-Ion battery charger is optimized to operate with USB power sources or AC adapters, making it a versatile choice for a wide range of portable applications.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 4.35V to 16V, allowing it to work with various power supplies.
  • Charge Current: It offers programmable charge current up to 1.5A through an external resistor, catering to different battery capacities and charging speed requirements.
  • Integrated Power FET: The BQ24071RHLRG4 comes with an integrated power FET and current sensor, which simplifies the circuit and reduces external component count.
  • Thermal Regulation: To ensure safety, the device features thermal regulation that prevents the charger from overheating during operation.
  • Charge Status Indicators: It includes charge status outputs that can be used to drive LEDs or interface with a host processor to indicate the battery charge status.

Protection Features

  • Precharge Conditioning: For deeply discharged batteries, the BQ24071RHLRG4 provides a pre-charge feature to safely initiate the charging process.
  • Safety Timers: Built-in safety timers help to terminate charge after a predetermined period, preventing overcharging and enhancing battery life.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the battery from receiving excessive voltage.

Applications

The BQ24071RHLRG4 is suitable for a variety of applications that require efficient charging of single-cell Li-Ion batteries. This includes smartphones, digital cameras, portable media players, and other handheld devices. Its small footprint and comprehensive feature set also make it an excellent choice for portable medical devices and wearable technology.

Package and Quality

This product is offered in a compact 20-VQFN package, designed for space-constrained applications. Texas Instruments' commitment to quality ensures that the BQ24071RHLRG4 meets the highest standards for performance and reliability, making it a trusted choice for designers and manufacturers in the industry.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7075 $51.3675
22+ $4.6831 $103.0282
34+ $4.5368 $154.2512
46+ $4.3904 $201.9584
59+ $4.2441 $250.4019
79+ $3.8050 $300.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,646 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess