EN
  • EN
  • DE

BQ2012SND107TRG4

Part No BQ2012SND107TRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 6.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Number of Pins 16
Operating Supply Voltage 4.25 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1049551-BQ2012SND107TRG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ2012SND107TRG4 CAD Model

Description

The BQ2012SND107TRG4 is a sophisticated, high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This IC is specifically engineered to cater to advanced battery management and gas gauging applications. It is an essential component for modern portable electronics, where precise battery monitoring is crucial for both performance and user safety.

Key Features

  • Gas Gauging: The BQ2012SND107TRG4 utilizes patented gas gauging technology which enables accurate measurement of battery charge state. This ensures users are well-informed of the remaining battery life and can manage their device usage accordingly.
  • Self-Discharge Monitoring: This IC is capable of compensating for battery self-discharge, which can be particularly useful in extending the shelf life of products and maintaining accurate charge readings over time.
  • Low Power Consumption: Designed to be energy-efficient, the BQ2012SND107TRG4 operates with minimal power draw, conserving battery life and contributing to the overall energy efficiency of the end product.
  • High Accuracy: Texas Instruments ensures that this battery management IC delivers high accuracy in monitoring and reporting, which is vital for the reliability and safety of the devices it's used in.

Applications

The BQ2012SND107TRG4 is versatile and can be integrated into a wide array of electronic devices, including:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Handheld gaming devices
  • Medical devices
  • And other consumer electronics requiring reliable battery management

Quality and Reliability

As with all Texas Instruments components, the BQ2012SND107TRG4 is manufactured to meet high standards of quality and reliability. It is designed to withstand the rigors of daily use in a variety of environments, ensuring consistent performance and longevity. TI's commitment to excellence means that customers can trust the BQ2012SND107TRG4 to be a reliable part of their electronic designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1310 $90.2620
3+ $37.0306 $111.0918
5+ $35.8734 $179.3670
6+ $34.7162 $208.2972
8+ $33.5590 $268.4720
10+ $30.0874 $300.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess