EN
  • EN
  • DE

BQ29312APWG4

Part No BQ29312APWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE 24-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Height 1.15 mm
Lead Free Yes
Length 7.8 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 24
Output Current 200 µA
Output Voltage 25 V
Radiation Hardening No
RoHS Compliant
Weight 89.499445 mg
Width 4.4 mm
Win Source Part Number 1049571-BQ29312APWG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ29312APWG4 CAD Model

Description

The BQ29312APWG4 is a high-performance integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced protection device is tailored specifically for single-cell, two-cell, or three-cell lithium-ion or lithium-polymer battery packs. The IC ensures safe and reliable operation by providing a comprehensive suite of protection features against various conditions that could potentially harm the battery or the electronic device it powers.

Key Features

  • Voltage Protection: The BQ29312APWG4 offers overvoltage, undervoltage, and overcurrent protection, ensuring that the battery operates within its safe voltage and current limits.
  • Cell Balancing: With its cell balancing capabilities, the IC can equalize the charge across the cells in a battery pack, which prolongs the life of the battery and maintains its efficiency.
  • High Accuracy: The precision measurement system of the BQ29312APWG4 allows for accurate monitoring of the battery's voltage and current, contributing to the overall safety and longevity of the battery system.
  • Low Power Consumption: Designed with power efficiency in mind, the IC consumes minimal power in its operation, which is crucial for portable and battery-operated devices.

Applications

The versatile nature of the BQ29312APWG4 makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Electronic Books
  • Portable Power Tools

Technical Specifications

  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C
  • High-Side NMOS FET Drive
  • Charge and Discharge FET Control

The BQ29312APWG4 from Texas Instruments is a crucial component for any battery management system, providing peace of mind with its robust protection features and enhancing the overall performance and safety of battery-powered devices.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0709 $50.7090
22+ $4.7500 $104.5000
33+ $4.5895 $151.4535
47+ $4.2686 $200.6242
61+ $4.1081 $250.5941
76+ $3.9476 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,526 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess