EN
  • EN
  • DE

BQ7694002DBTR

Part No BQ7694002DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 9-15C 44TSSOP  /  Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 9 ~ 15
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number BQ76940
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 961138-BQ7694002DBTR
Ultra Librarian 3D Model Ultra Librarian BQ7694002DBTR CAD Model

Description

The BQ7694002DBTR from Texas Instruments is a sophisticated battery monitor and protector designed specifically for lithium-ion and lithium-polymer battery packs. This advanced integrated circuit (IC) is an essential component for ensuring the safety, longevity, and efficiency of multi-cell battery systems used in a wide range of applications, including portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Voltage Monitoring: The device provides high-precision voltage monitoring for up to 15 series-connected battery cells, ensuring that each cell operates within its safe voltage range. This is crucial for maintaining battery health and preventing overcharge or deep discharge situations.
  • Temperature Sensing: With integrated temperature sensing capabilities, the BQ7694002DBTR can monitor the battery pack's thermal conditions to prevent operation in hazardous temperature conditions, thus safeguarding the battery system from thermal abuse.
  • Balancing and Protection: The IC includes cell balancing features to equalize charge across all cells, enhancing the overall efficiency and lifespan of the battery pack. It also provides a suite of protection features such as overcurrent, short circuit, and overvoltage protection, which are critical for maintaining the integrity of the battery system.
  • Communication Interface: A robust I2C interface allows for communication with a host controller, enabling the exchange of vital battery information and facilitating smart battery management.
  • Power Management: The device includes power FET control for charging and discharging, providing efficient power management within the battery system.

Applications

The versatility of the BQ7694002DBTR makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Power tools and garden equipment
  • Light electric vehicles, e-bikes, and scooters
  • Portable medical devices
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

Product Specifications

The BQ7694002DBTR comes in a 44-pin TSSOP (DBT) package, offering a compact solution for battery management. It operates over a wide temperature range, making it suitable for diverse environmental conditions. With its robust design and comprehensive feature set, this Texas Instruments product is an ideal choice for advanced battery management solutions.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2455 $55.4730
14+ $7.5860 $106.2040
21+ $7.3490 $154.3290
29+ $7.1119 $206.2451
37+ $6.8748 $254.3676
49+ $6.1637 $302.0213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess