EN
  • EN
  • DE

LE79271AMQC

Part No LE79271AMQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE QFN28 / Telecom IC 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Interface 2-Wire
Mounting Type Surface Mount
Package / Case 28-QFN
Supplier Device Package 28-QFN
Base Product Number LE79271
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922906-LE79271AMQC
Ultra Librarian 3D Model Ultra Librarian LE79271AMQC CAD Model

Description

The LE79271AMQC is a cutting-edge solution from Microchip Technology, designed to meet the high demands of modern telecommunications systems. This product is a testament to Microchip's commitment to providing innovative and reliable components for the industry.

Key Features

  • High Integration: The LE79271AMQC integrates multiple functions into a single chip, which helps reduce the overall system complexity and enhances reliability.
  • Performance: Engineered for performance, this device offers excellent operational stability and supports high-speed data transmission, ensuring seamless communication.
  • Power Efficiency: With power efficiency in mind, the LE79271AMQC is designed to consume minimal power, which is crucial for reducing operational costs and extending the lifespan of battery-powered devices.
  • Compact Design: The compact footprint of the LE79271AMQC makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the LE79271AMQC makes it suitable for a wide range of applications within the telecommunications sector, including:

  • Wireless infrastructure
  • Networking equipment
  • Broadband access
  • Industrial communication systems

Technical Specifications

Microchip Technology's LE79271AMQC comes with a comprehensive set of technical specifications designed to meet the rigorous demands of the telecommunications industry. The product features a robust temperature range, ensuring operation in diverse environmental conditions. Additionally, it supports various communication protocols and interfaces, making it highly adaptable to different system architectures.

Quality and Support

As with all Microchip Technology products, the LE79271AMQC is manufactured to the highest quality standards. Customers can expect reliable performance and longevity. Furthermore, Microchip Technology offers extensive technical support and resources, ensuring that you have access to the help you need throughout the product's lifecycle.

For more detailed information, including datasheets, technical documentation, and ordering options, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Intersil
Lowest to $4.8140
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6182 $120.0732
39+ $4.4739 $174.4821
54+ $4.3296 $233.7984
69+ $4.1853 $288.7857
93+ $3.7523 $348.9639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess