EN
  • EN
  • DE

BQ24400PWG4

Part No BQ24400PWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Min Input Voltage 4 V
Min Operating Temperature -20 °C
Min Supply Voltage 4 V
Nominal Input Voltage 6 V
Number of Pins 8
Operating Supply Voltage 5 V
Output Current 2 A
Radiation Hardening No
RoHS Compliant
Switching Frequency 300 kHz
Weight 33.594185 mg
Win Source Part Number 1049561-BQ24400PWG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ24400PWG4 CAD Model

Description

Introducing the BQ24400PWG4 from Texas Instruments

The BQ24400PWG4 is a state-of-the-art charge management device designed by Texas Instruments, renowned for its precision and efficiency in battery charging applications. This advanced integrated circuit (IC) is specifically tailored to cater to the needs of lead-acid batteries, providing a reliable and optimal charging solution for a wide range of applications.

At the heart of the BQ24400PWG4's functionality is its ability to implement a complete constant-voltage, constant-current charge algorithm with precise charge termination. The IC's charge voltage regulation can be programmed to suit various lead-acid battery chemistries, ensuring versatility across different battery specifications.

The BQ24400PWG4 boasts an impressive array of features that enhance its performance and reliability. It includes temperature compensation to ensure the battery is charged correctly across different environmental conditions. This feature is particularly crucial for maintaining battery longevity and performance, as temperature fluctuations can significantly affect the charging process.

Another key feature of the BQ24400PWG4 is its automatic recharge function. Once the battery reaches its charge termination threshold, the IC automatically initiates a new charge cycle if the battery voltage falls below a certain level. This ensures the battery remains fully charged without the need for manual intervention.

Safety is a paramount concern in battery charging, and the BQ24400PWG4 addresses this with its built-in safety timers. These timers provide an additional layer of protection by limiting the duration of the charge cycle, preventing overcharging which can lead to battery damage or failure.

Designed with practicality in mind, the BQ24400PWG4 comes in a PowerPAD™-14 package, which not only saves space but also enhances thermal performance. This compact form factor makes it ideal for integration into various electronic devices where space is at a premium.

In summary, the BQ24400PWG4 from Texas Instruments is a robust and versatile charge management IC that offers precision, safety, and convenience for lead-acid battery charging applications. Its array of features and compact design make it an excellent choice for designers looking to optimize their battery charging systems.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess