EN
  • EN
  • DE
  • IT

MAX1679EUA+

Part No MAX1679EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR 1CELL LITH 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.2V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 119412-MAX1679EUA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1679EUA+ CAD Model

Description

Maxim Integrated MAX1679EUA+ Step-Up DC-DC Converter

The MAX1679EUA+ from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to deliver a fixed or adjustable output voltage from a lower voltage input. This versatile component is ideal for battery-powered applications where extending battery life is crucial, and space is at a premium. The MAX1679EUA+ comes in a miniature 8-pin µMAX package, making it a space-saving solution for portable electronics such as PDAs, mobile phones, and other handheld devices.

One of the standout features of the MAX1679EUA+ is its high efficiency, which can reach up to 96%. This is achieved through its use of a synchronous rectifier and a pulse-frequency modulation (PFM) control scheme, which minimizes quiescent current and optimizes efficiency at light loads. The device operates from an input voltage range of 0.7V to 5.5V, making it compatible with a wide array of single-cell and multi-cell battery configurations, as well as other low-voltage power sources.

The MAX1679EUA+ can provide a fixed output voltage of 3.3V or an adjustable output voltage from 2.0V to 5.5V, which can be set with two external resistors. This flexibility allows designers to use the same component in multiple applications, adjusting the output voltage to meet specific requirements. The device is capable of delivering up to 350mA of load current with a typical input voltage, ensuring reliable performance for a range of portable devices.

Safety and protection features are built into the MAX1679EUA+, including over-temperature protection and a low-battery detector that alerts the system when the input voltage falls below a user-defined threshold. This helps prevent deep discharge of the battery, thereby prolonging its life.

For design and prototyping convenience, the MAX1679EUA+ is fully specified over the extended temperature range of -40°C to +85°C, ensuring reliable operation in a variety of environmental conditions. Whether you're designing for consumer electronics, medical devices, or any other portable application, the MAX1679EUA+ offers a robust and efficient solution for your voltage step-up needs.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6352 $61.9872
25+ $4.6235 $115.5875
39+ $4.4791 $174.6849
54+ $4.3347 $234.0738
69+ $4.1903 $289.1307
93+ $3.7572 $349.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess