EN
  • EN
  • DE

MUR1100E

Part No MUR1100E
Manufacturer ON Semiconductor
Catalog Unclassified
Description DIODE ULTRA FAST 1A 1000V AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr ON Semiconductor
Series -
Product Status Obsolete
Base Product Number MUR11
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1,000 pcs
Win Source Part Number 1382993-MUR1100E
Ultra Librarian 3D Model Ultra Librarian MUR1100E CAD Model

Description

The ON Semiconductor MUR1100E is a state-of-the-art ultra-fast recovery rectifier designed to meet the high demands of modern electronic circuits. This rectifier is ideal for applications requiring high efficiency, low power loss, and fast switching performance. It is commonly used in power supply designs, converters, free-wheeling diodes, and reverse battery protection.

Key Features:

  • Voltage Rating: The MUR1100E has a repetitive peak reverse voltage (VRRM) of 1000V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a maximum average forward rectified current (IF(AV)) of 1A, ensuring reliable performance in various circuits.
  • Ultra-Fast Recovery Time: With an incredibly fast recovery time of 25 ns, the MUR1100E minimizes power loss and improves efficiency in fast-switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) helps reduce power dissipation and improves overall efficiency.
  • High Surge Capacity: It can withstand high surge currents, offering robust performance during transient conditions.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Automotive environment applications
  • Snubber circuits
  • Lighting systems

The MUR1100E is packaged in an axial leaded case, which facilitates easy mounting and provides excellent thermal performance. It is also RoHS compliant and Halogen-Free, ensuring that it meets the latest environmental standards for electronic components.

ON Semiconductor's commitment to quality and performance is evident in the MUR1100E ultra-fast recovery rectifier. Its combination of high voltage capability, fast switching speed, and low power loss makes it a superior choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3742 $58.0010
380+ $0.3072 $116.7360
585+ $0.2975 $174.0375
805+ $0.2880 $231.8400
1,040+ $0.2784 $289.5360
1,390+ $0.2496 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,845 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess