EN
  • EN
  • DE

PCA9655EDTR2G

Part No PCA9655EDTR2G
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description Remote 16-bit I/O Expander for I2C Bus with Interrupt
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 42mA
Clock Frequency 100kHz
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1236122-PCA9655EDTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9655E
Introduction Date February 15, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PCA9655EDTR2G CAD Model

Description

ON Semiconductor PCA9655EDTR2G Overview

The PCA9655EDTR2G is a high-performance, 16-bit I/O expander from ON Semiconductor, designed to provide a seamless and efficient interface for extending the input/output capabilities of microcontrollers and microprocessors over an I2C-bus interface. This versatile component is particularly ideal for applications where I/O pins are limited, and additional inputs or outputs are necessary for interfacing with buttons, switches, sensors, LEDs, displays, and other peripherals.

Key Features

  • Extended I/O: Offers 16 additional I/O ports that can be configured as either inputs or outputs, providing flexibility for a wide range of applications.
  • I2C Interface: Utilizes the popular I2C serial interface for communication, supporting both 400 kHz fast-mode and 100 kHz standard-mode operations.
  • Interrupt Output: Includes an interrupt output which can be configured to reflect the status of the input ports, thereby reducing the need for constant polling by the host controller.
  • High Drive Capability: Each I/O can sink or source up to 25 mA, allowing direct drive of LEDs or other low-power devices.
  • Power Supply Range: Compatible with a wide power supply range from 2.3V to 5.5V, making it suitable for various logic levels and supply voltages.
  • Power Saving Mode: Features a low-power standby mode for power-sensitive applications.
  • Packaging: Available in a TSSOP package, the PCA9655EDTR2G is designed for space-efficient PCB layouts.

Applications

The PCA9655EDTR2G is an excellent choice for expanding the I/O capabilities in a broad array of applications, including:

  • Servers and networking equipment
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Portable devices

With its robust set of features and ON Semiconductor's reputation for quality, the PCA9655EDTR2G is a go-to solution for designers looking to enhance their systems with additional I/O capacity without compromising on performance or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,879 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess