EN
  • EN
  • DE

APT85GR120JD60

Part No APT85GR120JD60
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 116A 543W SOT227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Package Tube
Product Status Active
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 116 A
Power - Max 543 W
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 85A
Current - Collector Cutoff (Max) 1.1 mA
Input Capacitance (Cies) @ Vce 8.4 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Base Product Number APT85GR120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564224-APT85GR120JD60
Ultra Librarian 3D Model Ultra Librarian APT85GR120JD60 CAD Model

Description

The APT85GR120JD60 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by Microchip Technology, designed to meet the high-efficiency and high-speed switching requirements of modern power electronics applications. This IGBT is part of Microchip's renowned power management product line, offering a perfect solution for a wide range of applications, including inverters, converters, motor drives, and other high-performance power systems.

Key Features:

  • High Voltage Capability: With a maximum rating of 1200V, the APT85GR120JD60 is well-suited for high voltage applications, providing robust performance and reliability.
  • Low On-Resistance: The device features a low on-state voltage drop due to its low conduction losses, which enhances overall efficiency and reduces thermal stress during operation.
  • High Current Rating: This IGBT can handle a continuous collector current of up to 85A at 25°C, making it capable of powering high current systems with ease.
  • Fast Switching Speed: The APT85GR120JD60 boasts fast switching capabilities, which minimizes switching losses and allows for high-frequency operation, a critical feature for modern power electronic devices.
  • Robust Thermal Management: The IGBT is encapsulated in a rugged package that ensures excellent thermal performance and extends the lifetime of the device under harsh operating conditions.

Applications:

The versatility of the APT85GR120JD60 makes it suitable for a diverse array of applications:

  • Energy-efficient inverters and converters
  • Industrial motor drives and controls
  • Renewable energy systems, such as solar inverters and wind turbine power converters
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • High power switching applications

Advantages:

The APT85GR120JD60 from Microchip Technology offers numerous advantages:

  • Exceptional efficiency due to low conduction and switching losses
  • Enhanced system reliability through robust thermal management and high voltage capability
  • Improved power density, enabling compact and lightweight designs
  • Compatibility with existing power electronic system designs, facilitating easy integration

In summary, the APT85GR120JD60 IGBT from Microchip Technology is an exceptional choice for designers looking to enhance the performance, efficiency, and reliability of their power systems.

You May Also Be Interested in

Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Infineon Technologies
IGBT MODULE
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8713 $57.8713
3+ $47.4844 $142.4532
4+ $46.0002 $184.0008
6+ $44.5160 $267.0960
7+ $43.0318 $301.2226
9+ $38.5805 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess