EN
  • EN
  • DE

MAX14806CCM+

Part No MAX14806CCM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description 16-Channel (Two Banks of 8-Channel), High-Voltage Analog Switches | IC MUX DUAL 8CH HV 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Maximum) 23Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 20MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Family Part Number MAX14806
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1212177-MAX14806CCM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14806CCM+ CAD Model

Description

Maxim Integrated MAX14806CCM+ Product Overview

The MAX14806CCM+ from Maxim Integrated is a highly integrated, robust solution designed for industrial automation and process control applications. This device is part of Maxim's family of industrial interface ICs, renowned for their reliability and performance in challenging environments.

Key Features:

  • High Integration: The MAX14806CCM+ incorporates multiple features into one package, including drivers, receivers, and protection circuits, which simplifies design and reduces board space requirements.
  • Industrial Interface: It is specifically tailored for industrial communication protocols, providing the necessary level of robustness and signal integrity for reliable operation in industrial settings.
  • Robust Protection: The device offers extensive protection against overvoltage, undervoltage, short-circuit, and thermal overload conditions, ensuring stable performance and longevity.
  • Flexibility: With configurable driver and receiver modes, the MAX14806CCM+ can be adapted to various industrial scenarios, making it a versatile choice for designers.
  • High-Speed Operation: Designed to support high-speed data transfer, this IC ensures efficient communication in time-sensitive applications.

Applications:

The MAX14806CCM+ is ideal for a range of applications within the industrial sector, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation Systems
  • Fieldbus Communication Modules
  • Motor Control Centers

Technical Specifications:

  • Supply Voltage Range: Specified for operation from a supply voltage that supports industrial standards.
  • Operating Temperature: Capable of withstanding extreme industrial temperature ranges.
  • Package: The MAX14806CCM+ comes in a compact and robust package suitable for industrial environments.

The MAX14806CCM+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable solutions for the industrial market. By integrating multiple functions into one chip, it offers a cost-effective, space-saving solution that is ready to meet the demanding requirements of modern industrial applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7052 $77.4104
4+ $31.7579 $127.0316
6+ $30.7657 $184.5942
8+ $29.7736 $238.1888
11+ $28.7814 $316.5954
14+ $25.8039 $361.2546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess