EN
  • EN
  • DE

SST39LF400A45-4C-B3K

Part No SST39LF400A45-4C-B3K
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193502-SST39LF400A45-4C-B3K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39LF400A45-4C-B3K CAD Model

Description

Microchip Technology SST39LF400A45-4C-B3K Flash Memory

The SST39LF400A45-4C-B3K is a high-quality flash memory device from the reputable manufacturer Microchip Technology. This non-volatile memory chip offers a robust storage solution for a wide range of applications, including embedded systems, consumer electronics, and telecommunications equipment.

Key Features

  • Memory Capacity: The device comes with a storage capacity of 4 Mbit, suitable for applications that require moderate amounts of data storage without the need for frequent updates.
  • Access Time: With an access time of 45 ns, it provides quick read operations, ensuring efficient performance for time-sensitive tasks.
  • Operating Voltage: The SST39LF400A45-4C-B3K operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power devices and systems.
  • Package Type: It is available in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, which offers a compact footprint and excellent thermal performance.
  • Temperature Range: This flash memory can operate over an industrial temperature range, making it reliable in extreme conditions and suitable for outdoor or harsh environment applications.

Advantages

The SST39LF400A45-4C-B3K is designed for high reliability and endurance. It supports at least 100,000 erase and program cycles, ensuring a long operational lifespan. The device also provides sector-erase and block-erase capabilities, allowing for flexible data management and efficient memory utilization.

Moreover, Microchip Technology's commitment to quality means that this flash memory chip has been rigorously tested to meet industry standards. The SST39LF400A45-4C-B3K also benefits from low power consumption, contributing to the energy efficiency of the overall system it is integrated into.

Applications

Due to its versatility and robustness, the SST39LF400A45-4C-B3K is ideal for a variety of applications. These include, but are not limited to, boot memory for computers and digital signal processors, firmware storage for consumer electronics like set-top boxes and gaming consoles, and data logging modules for industrial control systems.

In summary, the SST39LF400A45-4C-B3K from Microchip Technology is a reliable and efficient flash memory solution that offers an excellent balance of performance, power consumption, and durability, making it a top choice for designers and engineers in various fields.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess