EN
  • EN
  • DE

MAX1478DEESA

Part No MAX1478DEESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701447-MAX1478DEESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1478DEESA CAD Model

Description

Maxim Integrated MAX1478DEESA Overview

The MAX1478DEESA from Maxim Integrated is a robust, high-performance, low-power sensor signal conditioner integrated circuit designed for automotive and industrial applications. This precision device is engineered to provide reliable signal processing for a wide range of sensor types, making it an ideal choice for designers looking for a versatile and efficient solution for their sensor interfacing needs.

Key Features

  • Accuracy: The MAX1478DEESA boasts a high level of accuracy, ensuring that the sensor data is processed with minimal error, providing reliable and consistent readings.
  • Flexibility: This signal conditioner is compatible with a variety of sensor types, including pressure, temperature, and magnetic sensors, allowing for a broad range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1478DEESA is suitable for battery-operated devices, as it helps extend battery life by consuming minimal power.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Integration: The MAX1478DEESA integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process.

Applications

With its robust feature set, the MAX1478DEESA is well-suited for a variety of applications, including:

  • Automotive sensor interfaces
  • Industrial control systems
  • Battery-powered devices
  • IoT devices requiring precise sensor data

Package and Availability

The MAX1478DEESA is available in a compact 16-pin narrow SO package, allowing for easy integration into space-constrained designs. Its small footprint, combined with its high level of integration, makes it an excellent choice for designers looking to minimize PCB space without compromising on performance.

Maxim Integrated's commitment to quality ensures that the MAX1478DEESA meets the stringent requirements of the automotive and industrial markets, providing a reliable and durable solution for sensor signal conditioning.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess