EN
  • EN
  • DE

MAX14781EESA+

Part No MAX14781EESA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX14781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881069-MAX14781EESA+
Ultra Librarian 3D Model Ultra Librarian MAX14781EESA+ CAD Model

Description

Maxim Integrated MAX14781EESA+ RS-485/RS-422 Transceiver

The Maxim Integrated MAX14781EESA+ is a high-performance, half-duplex transceiver module designed for RS-485 and RS-422 communication protocols. This robust component is specifically engineered to operate in demanding environments and is ideal for industrial applications that require reliable data transmission over long distances or in noisy environments.

Key Features

  • High-Speed Operation: The MAX14781EESA+ supports data rates up to 16Mbps, making it suitable for high-speed communication requirements.
  • Wide Voltage Range: With a supply voltage range of 3.0V to 5.5V, this transceiver is versatile and can be used in various systems without the need for additional voltage regulation.
  • Extended Temperature Range: It operates efficiently across an industrial temperature range of -40°C to +125°C, ensuring reliability in extreme conditions.
  • Robust Electrostatic Discharge (ESD) Protection: The device features ±15kV ESD protection on the transceiver's input and output pins, safeguarding it against electrostatic discharges.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, enhancing the transceiver's longevity.
  • Fail-Safe Receiver: It ensures a fail-safe receiver output of logic high if the inputs are open, shorted, or idle, providing additional security for data integrity.

Applications

The MAX14781EESA+ is well-suited for a range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Point-of-Sale Systems
  • Data Communication Systems

Package and Quality

Enclosed in a compact 8-pin NSOIC package, the MAX14781EESA+ is designed for space-constrained applications. Its small footprint does not compromise on performance or quality, making it an excellent choice for printed circuit board (PCB) designs where space is at a premium. Maxim Integrated ensures high standards of quality and reliability, providing a transceiver that meets the stringent requirements of industrial-grade components.

With its combination of speed, power efficiency, and robust protection features, the MAX14781EESA+ from Maxim Integrated stands out as a superior choice for designers looking to implement RS-485 or RS-422 communication in their projects.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4144 $54.1440
23+ $4.4426 $102.1798
35+ $4.3037 $150.6295
49+ $4.1649 $204.0801
63+ $4.0261 $253.6443
84+ $3.6096 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess