EN
  • EN
  • DE

AM3874BCYE100

Part No AM3874BCYE100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM387x Sitara ARM Microprocessors (MPUs) | IC MPU SITARA 100MHZ 684FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 100MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, HDVPSS
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C
Manufacturer Package 684-BFBGA, FCBGA
Supplier Device Package 684-FCBGA (23x23)
Additional Interfaces CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Family Part Number AM3874
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1144050-AM3874BCYE100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3874BCYE100 CAD Model

Description

The AM3874BCYE100 is a high-performance, low-power microprocessor from Texas Instruments (TI), designed to meet the demanding requirements of modern embedded applications. This advanced microprocessor is part of TI's Sitara™ product line, which is renowned for its integration of the ARM Cortex-A8 core with a rich set of peripherals and interfaces.

Key Features:

  • ARM Cortex-A8 Core: At the heart of the AM3874BCYE100 lies an ARM Cortex-A8 processor core, capable of speeds up to 1 GHz. This core provides the computational power necessary for intensive processing tasks, making it ideal for multimedia, automotive, and industrial applications.
  • 3D Graphics Acceleration: Equipped with an integrated SGX530 3D graphics engine, this microprocessor delivers superior graphics performance, enabling rich graphical user interfaces and smooth 3D rendering capabilities.
  • Comprehensive Peripherals: The device includes a wide range of built-in peripherals such as USB 2.0, SATA, MMC/SD/SDIO, Ethernet MAC, and more, offering designers flexibility in system design and the ability to connect to various external components.
  • Enhanced Display Support: With support for multiple display interfaces, including HDMI, LVDS, and TFT LCD, the AM3874BCYE100 can drive high-resolution displays, making it suitable for digital signage and entertainment systems.
  • Low Power Consumption: Designed with power efficiency in mind, the microprocessor ensures long battery life and reduced energy costs, which is crucial for portable and environmentally conscious applications.

Applications:

The versatility of the AM3874BCYE100 microprocessor makes it well-suited for a diverse range of applications, including:

  • Industrial Automation
  • Human-Machine Interface (HMI)
  • Interactive Point-of-Service Kiosks
  • Home Automation and Security Systems
  • Automotive Infotainment
  • Portable Data Terminals

Conclusion:

In conclusion, the AM3874BCYE100 from Texas Instruments represents a powerful and versatile solution for designers seeking to integrate high-performance processing, advanced graphics, and a multitude of connectivity options into their embedded systems. Its low power consumption and extensive feature set make it an excellent choice for a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess