Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 37ns, 37ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 002076-ISO7420FCCDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7420FCCDR CAD Model

Description

The ISO7420FCCDR is a highly sophisticated and technologically advanced product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Channels: Dual-channel
  • Package: Standard SOIC-8 (Small Outline Integrated Circuit) package
  • Supply Voltage Range: 3.0 to 5.5 volts
  • Data Rate: 1 Mbps
  • Isolation Voltage: 2500 Vrms for 1 minute per UL1577
  • Input Current: Low power consumption, thanks to its low input current of 1.6 mA @ maximum data rate
  • Temperature Range: Wide temperature range of -40°C to +125°C
  • Fail-Safe Output: Yes
  • Electromagnetic Compatibility (EMC): Excellent

You May Also Be Interested in

Analog Devices Inc.
Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM1300WTRWZ
Analog Devices Inc.
DGT ISOL 5000VRMS 7CH SPI 20SOIC / SPI Digital Isolator 5000Vrms 7 Channel 34Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Lowest to $17.8028
ECAD model for ADUM4152BRIZ
Texas Instruments
AUTOMOTIVE, HOT-SWAPPABLE, ROBUS / I²C, SPI Digital Isolator 5000Vrms 2 Channel 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $4.4390
ECAD model for ISO1640QDWRQ1
Analog Devices Inc.
DGTL ISO 5000VRMS 4CH GP 16SOIC
Lowest to $24.5313
ECAD model for ADUM6401CRIZ
Maxim Integrated
DGT ISOL 3750VRMS 4CH CAN 16QSOP
Lowest to $16.0589
ECAD model for MAX14430EAEE+
Texas Instruments
AUTO DGT ISO 4CH WIDE DWW PKG
Lowest to $8.4428
ECAD model for ISO7741QDWWRQ1
Texas Instruments
DGTL ISO 5000VRMS 6CH 16SOIC
Lowest to $5.0277
ECAD model for ISO7762QDWRQ1
Analog Devices Inc.
DGT ISOL 3750VRMS 4CH SPI 20SSOP
Lowest to $17.0389
ECAD model for ADUM3154ARSZ-RL7
Analog Devices Inc.
DGT ISOL 3750VRMS 4CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 4 Channel 34Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $16.4211
ECAD model for ADUM3154BRSZ-RL7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7481 $60.7329
21+ $5.5369 $116.2749
32+ $5.3639 $171.6448
44+ $5.1909 $228.3996
56+ $5.0178 $280.9968
75+ $4.4988 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,050 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention