EN
  • EN
  • DE

AM5706BCBDJA

Part No AM5706BCBDJA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 667MHZ 538FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001228-AM5706BCBDJA
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microprocessors
Series Sitara™
Package Tray
Product Status Active
Base Product Number AM5706
Operating Temperature 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 538-LFBGA, FCBGA
Supplier Device Package 538-FCBGA (17x17)
Ultra Librarian 3D Model Ultra Librarian AM5706BCBDJA CAD Model

Description

The AM5706BCBDJA is a high-performance microprocessor from Texas Instruments, designed to cater to a wide range of industrial applications. This advanced microprocessor is part of the Sitara™ processor family, which is renowned for its integration of the ARM® Cortex®-A15 core with dedicated co-processors and multimedia capabilities.

Key Features

  • ARM® Cortex®-A15 Core: At the heart of the AM5706BCBDJA is the powerful ARM® Cortex®-A15 core, offering a perfect blend of high-speed processing capabilities with energy efficiency, making it ideal for both high-performance industrial applications and mobile devices.
  • Dual-Core Configuration: The processor comes with a dual-core configuration, enabling it to handle complex tasks and multitasking with ease.
  • Advanced Multimedia Support: It boasts enhanced multimedia support, including 3D graphics acceleration, a display subsystem for HDMI or LCD panels, and a high-definition video processing unit.
  • Integrated Peripherals: A variety of integrated peripherals are included, such as USB, Ethernet, and memory interfaces, facilitating connectivity and data management without the need for additional components.
  • Robust Security Features: With its robust security features, the AM5706BCBDJA ensures data protection and secure boot options, making it a trustworthy choice for applications where data integrity is paramount.

Applications

The AM5706BCBDJA is versatile and can be used in a variety of applications such as:

  • Industrial automation and control systems
  • Human-machine interface (HMI)
  • Networking equipment
  • Enterprise solutions
  • Medical imaging and portable diagnostics
  • Interactive point-of-service kiosks

With its advanced features, the AM5706BCBDJA from Texas Instruments stands out as a powerful and reliable processor that can drive innovation and efficiency in a multitude of high-demand applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5621 $76.5621
2+ $62.8202 $125.6404
3+ $60.8570 $182.5710
4+ $58.8939 $235.5756
5+ $56.9308 $284.6540
6+ $51.0414 $306.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess