Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833117-OPA4330AI
Ultra Librarian 3D Model Ultra Librarian OPA4330AI CAD Model

Description

Product Overview: Texas Instruments OPA4330AI

The OPA4330AI is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the needs of a wide array of applications. This precision op-amp is well-suited for battery-powered devices and portable equipment due to its low power consumption and wide supply voltage range.

Key Features

  • Low Power Consumption: The OPA4330AI is optimized for low-power operations, making it ideal for extending the battery life of portable devices.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various application requirements.
  • High Precision: With its precision characteristics, the OPA4330AI ensures accurate signal amplification and processing, crucial for sensitive electronic applications.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range.
  • Low Offset Voltage: The device exhibits a low input offset voltage, which minimizes error and enhances overall system accuracy.

Applications

The versatile nature of the OPA4330AI makes it suitable for a variety of applications, including:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Medical Devices
  • Data Acquisition Systems
  • Active Filtering

Technical Specifications

The OPA4330AI boasts an impressive set of technical specifications:

  • Number of Channels: 4
  • Bandwidth: 350 kHz
  • Slew Rate: 0.16 V/µs
  • Input Noise Voltage: 11 nV/√Hz
  • Operating Temperature Range: -40°C to +125°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and the OPA4330AI is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring customer satisfaction across its application lifespan.

Whether you're designing for consumer electronics, industrial instrumentation, or medical applications, the OPA4330AI from Texas Instruments is a reliable choice that offers performance and efficiency without compromise.

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77355-18
KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY78141-17
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7012 $51.7132
26+ $3.8574 $100.2924
41+ $3.7368 $153.2088
56+ $3.6163 $202.5128
72+ $3.4957 $251.6904
96+ $3.1341 $300.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,826 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention