EN
  • EN
  • DE

RE46C119S16F

Part No RE46C119S16F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name RE46C119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891561-RE46C119S16F
Ultra Librarian 3D Model Ultra Librarian RE46C119S16F CAD Model

Description

Microchip Technology's RE46C119S16F Smoke Detector IC

The RE46C119S16F is a state-of-the-art, low-power CMOS photoelectric smoke detector IC with a built-in horn driver and interconnect capability, designed and manufactured by Microchip Technology. This compact and innovative integrated circuit is specifically engineered for use in smoke detection systems, providing enhanced features to ensure reliable performance in residential and commercial safety applications.

Key Features

  • Integrated Horn Driver: The IC includes a piezoelectric horn driver capable of generating loud audible alerts, ensuring that occupants are promptly warned in the event of smoke detection.
  • Low Power Consumption: Designed for battery-operated devices, the RE46C119S16F boasts a low standby current, extending the battery life of smoke detectors and reducing maintenance costs.
  • Interconnect Capability: This feature allows multiple units to be connected, so when one unit senses smoke, all interconnected alarms can be triggered simultaneously, enhancing safety by ensuring that all occupants are alerted, regardless of their location within the premises.
  • Temporal Pattern Horn: The IC supports a temporal horn pattern which complies with regulatory standards for emergency evacuation signals, making it suitable for a wide range of residential and commercial applications.
  • Robust Design: The RE46C119S16F is designed to be resistant to RF interference and other external disturbances, ensuring consistent and reliable operation.

Applications

The RE46C119S16F is ideal for a variety of safety devices, including:

  • Residential smoke alarms
  • Commercial fire detection systems
  • Wireless and interconnected smoke detector systems

With its specialized features and Microchip Technology's reputation for quality, the RE46C119S16F is a top choice for manufacturers looking to incorporate reliable smoke detection and alerting capabilities into their safety products. Its low power consumption, interconnectivity, and built-in audible alert system make it a versatile and essential component for any smoke detection solution.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess