EN
  • EN
  • DE

MICRF112YMM-TR

Part No MICRF112YMM-TR
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin MSOP T/R / IC XMITTER UHF ASK/FSK 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Applications RKE, TPM
Modulation or Protocol ASK, FSK
Data Rate (Max) 50 kbps
Power - Output 10dBm
Current - Transmitting 11mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1077322-MICRF112YMM-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MICRF112
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MICRF112YMM-TR CAD Model

Description

Microchip Technology's MICRF112YMM-TR: A High-Performance ASK/OOK RF Receiver IC

The MICRF112YMM-TR from Microchip Technology is a sophisticated Amplitude Shift Keying (ASK) and On-Off Keying (OOK) radio frequency (RF) receiver integrated circuit (IC) designed for a variety of wireless communication applications. This IC is optimized for low-power consumption and high sensitivity, making it an ideal choice for battery-operated devices in the industrial, consumer, and automotive markets.

One of the key features of the MICRF112YMM-TR is its exceptional sensitivity, which allows for the reception of weak signals without compromising the quality of data transmission. This sensitivity, combined with a low-power consumption profile, ensures reliable performance in demanding environments while extending battery life in portable devices.

The MICRF112YMM-TR operates in the 300MHz to 440MHz frequency range, providing flexibility for use in a wide range of applications. It supports data rates up to 10kbps, which is suitable for various low-speed wireless communication systems, including remote keyless entry, garage door openers, and wireless security systems.

This RF receiver IC also features an automatic gain control (AGC) circuit, which helps maintain consistent performance even with fluctuating signal strengths. The inclusion of an on-chip low-noise amplifier (LNA) further enhances the receiver's ability to pick up faint signals. Additionally, the MICRF112YMM-TR offers a high level of integration, reducing the need for external components and simplifying the design process for engineers.

The MICRF112YMM-TR is available in a compact 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Overall, the MICRF112YMM-TR from Microchip Technology is a powerful and versatile RF receiver IC that delivers high performance in a small footprint. Its low power consumption, high sensitivity, and broad frequency range make it a top choice for designers seeking a reliable and efficient solution for their wireless communication needs.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1875 $53.4375
105+ $0.9744 $102.3120
160+ $0.9439 $151.0240
220+ $0.9135 $200.9700
285+ $0.8830 $251.6550
380+ $0.7917 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,740 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess