EN
  • EN
  • DE

MAX2598ELB+

Part No MAX2598ELB+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description QUAD-BAND TDD-WCDMA BITS-TO RF R / RF Transmitter Antenna
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 702700-MAX2598ELB+
Ultra Librarian 3D Model Ultra Librarian MAX2598ELB+ CAD Model

Description

Maxim Integrated MAX2598ELB+ Overview

The Maxim Integrated MAX2598ELB+ is a highly integrated frequency converter designed for use in a variety of RF applications, including base stations, wireless infrastructure, and other high-performance communication systems. This advanced component is a testament to Maxim Integrated's commitment to providing innovative and efficient solutions for the rapidly evolving wireless industry.

Key Features

  • Wide Frequency Range: The MAX2598ELB+ operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Integration: This device integrates multiple functions including a local oscillator (LO) buffer amplifier, a mixer, and an IF amplifier, which simplifies design and reduces component count.
  • Low Noise Figure: With its low noise figure, the MAX2598ELB+ ensures high-quality signal conversion, which is critical for maintaining signal integrity in communication systems.
  • High Linearity: The product offers excellent linearity, which minimizes distortion and allows for the efficient handling of high-order modulation schemes.
  • Adjustable Gain: The built-in IF amplifier provides adjustable gain to accommodate different signal levels and system requirements.
  • Compact Size: The MAX2598ELB+ comes in a compact leadless package, which is ideal for space-constrained applications.

Applications

The MAX2598ELB+ is suitable for a wide range of applications, including but not limited to:

  • Wireless base stations
  • Remote radio heads
  • Wireless backhaul equipment
  • Point-to-point communication systems
  • RF test and measurement equipment

Technical Specifications

The MAX2598ELB+ is designed to meet the stringent requirements of modern RF systems. Its technical specifications include a robust operating temperature range and compatibility with standard supply voltages, ensuring reliable performance across various environmental conditions and system architectures.

Conclusion

The Maxim Integrated MAX2598ELB+ is a powerful and reliable choice for designers looking to enhance the performance and efficiency of their RF systems. Its high level of integration, excellent performance characteristics, and compact form factor make it an ideal solution for a multitude of communication applications.

You May Also Be Interested in

Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8421 $51.8421
3+ $42.5371 $127.6113
4+ $41.2078 $164.8312
6+ $39.8786 $239.2716
7+ $38.5493 $269.8451
9+ $34.5614 $311.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess