EN
  • EN
  • DE

MAX14603ETA+T

Part No MAX14603ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC INTEGRATED CIRCUIT / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX146
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701396-MAX14603ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX14603ETA+T CAD Model

Description

Product Overview: MAX14603ETA+T from Maxim Integrated

The MAX14603ETA+T is a highly integrated device from Maxim Integrated designed to enhance the flexibility and performance of electronic systems. This component is particularly suitable for applications requiring power protection and signal integrity, such as portable devices, wearables, and IoT endpoints.

Key Features

  • Overvoltage Protection: The MAX14603ETA+T provides robust overvoltage protection, ensuring that connected devices are shielded from unexpected power spikes that could otherwise cause damage.
  • Low On-Resistance: With a low on-resistance, this component ensures minimal power loss and efficient operation, making it ideal for battery-powered applications where energy conservation is critical.
  • Multiple Operating Modes: It supports various operating modes, including automatic switching and shutdown, which allows for optimized power usage and improved battery life.
  • Compact Package: The device is available in a compact TDFN-EP package, which is perfect for space-constrained applications.

Applications

The MAX14603ETA+T can be used in a wide range of applications due to its versatility and protective features. Some common applications include:

  • Portable Consumer Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Medical Monitoring Equipment
  • IoT Devices

Technical Specifications

The technical specifications of the MAX14603ETA+T include:

  • Input Voltage Range: 2.3V to 5.5V
  • Continuous Current Rating: Up to 2A
  • Low On-Resistance: Typically 70mΩ (High-Side Switch)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 12-Bump, 1.63mm x 2.13mm TDFN-EP

With its combination of protection features and low power consumption, the MAX14603ETA+T is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems. Maxim Integrated's commitment to quality ensures that this product will provide reliable performance in a variety of settings.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess