EN
  • EN
  • DE

ISO7763QDWRQ1

Part No ISO7763QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7763
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7763QDWRQ1TR
Standard Package 2,000
Win Source Part Number 1150767-ISO7763QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7763QDWRQ1 CAD Model

Description

The ISO7763QDWRQ1 is a robust, automotive-grade digital isolator manufactured by Texas Instruments, designed to ensure signal integrity and safety in demanding environments. This state-of-the-art component is part of Texas Instruments' extensive isolator portfolio, offering high-performance solutions for electrical isolation in automotive and industrial applications.

Key Features

  • Isolation Rating: With a reinforced isolation design, the ISO7763QDWRQ1 provides an isolation voltage of up to 5000 Vrms for 1 minute, ensuring reliable operation and user safety in high-voltage applications.
  • Channel Configuration: The device features a six-channel configuration with three forward and three reverse-direction channels, allowing for versatile data transfer and control signal communication.
  • High Speed: Offering a high signaling rate of up to 100 Mbps, it ensures swift data transmission, making it suitable for applications requiring fast communication between isolated domains.
  • Low Power Consumption: Designed for efficiency, the ISO7763QDWRQ1 maintains low power consumption, which is critical for energy-sensitive systems.
  • Robust EMC Performance: The device exhibits excellent electromagnetic compatibility (EMC), with low emissions and high immunity, minimizing signal disturbances in noisy environments.
  • Wide Temperature Range: It operates reliably across a wide temperature range from -40°C to +125°C, making it ideal for harsh automotive and industrial conditions.

Applications

The ISO7763QDWRQ1 is particularly suited for automotive applications, such as Battery Management Systems (BMS), Electric Power Steering (EPS), and other safety-critical systems. It is also applicable in motor drives, inverters, and other industrial equipment that requires reliable isolation between high-voltage and low-voltage circuits.

Quality and Reliability

As an AEC-Q100 qualified device, the ISO7763QDWRQ1 meets stringent automotive industry standards for temperature, stress, and reliability. Its enhanced insulation properties make it a dependable choice for systems that must adhere to safety regulations such as IEC 61010 and UL 1577.

Package and Availability

The ISO7763QDWRQ1 is available in a compact SOIC-16 wide-body package, providing space-saving advantages while maintaining necessary creepage and clearance distances for safety. For detailed specifications, sample requests, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2373 $56.1357
20+ $5.1178 $102.3560
31+ $4.9578 $153.6918
42+ $4.7979 $201.5118
54+ $4.6380 $250.4520
73+ $4.1582 $303.5486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess