EN
  • EN
  • DE

SN74HC4020NSR

Part No SN74HC4020NSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing Asynchronous
Count Rate 33MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74HC4020
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254636-SN74HC4020NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC4020NSR CAD Model

Description

Product Overview: SN74HC4020NSR by Texas Instruments

The SN74HC4020NSR, manufactured by Texas Instruments, is a high-performance, 14-stage binary counter integrated circuit (IC) that operates within the HC (high-speed CMOS) family of digital logic chips. This device is designed for use in a wide array of applications ranging from frequency division to event counting and time-delay generation. It is particularly suitable for industrial, commercial, and consumer products where a reliable and efficient counting solution is required.

Key Features

  • High-Speed Performance: The SN74HC4020NSR operates at a voltage range of 2V to 6V, making it compatible with TTL levels and capable of high-speed operation, which is essential for modern digital systems.
  • Low Power Consumption: As part of the HC family, this counter consumes significantly lower power compared to traditional bipolar logic counters, thereby extending battery life in portable applications.
  • Wide Counting Range: With 14 flip-flops integrated into the chip, it can count up to 2^14 (16384) pulses, providing a wide counting range for various applications.
  • Output Compatibility: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with a range of other digital logic families and making it versatile for system integration.
  • Robustness: The device features balanced propagation delays and transition times, which contribute to its robust operation in different environmental conditions.

Applications

  • Frequency division circuits
  • Time-delay generators
  • Counter/timers for industrial controls
  • Digital event counters
  • Sequential state machines

Package and Quality

The SN74HC4020NSR comes in an SOP (Small Outline Package) with a 14-pin configuration, making it compact and suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easier and more efficient assembly on printed circuit boards (PCBs).

As with all Texas Instruments products, the SN74HC4020NSR meets stringent quality standards, ensuring reliability and performance consistency. This product is ROHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Conclusion

In summary, the Texas Instruments SN74HC4020NSR is a versatile and efficient binary counter that offers high-speed operation, low power consumption, and wide counting range, making it an excellent choice for designers looking for a reliable counting solution in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6239 $53.0315
200+ $0.5120 $102.4000
305+ $0.4960 $151.2800
420+ $0.4800 $201.6000
540+ $0.4640 $250.5600
725+ $0.4160 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess