EN
  • EN
  • DE

MAX14577EEWA+T

Part No MAX14577EEWA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER LI+BATT MUX WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Active
Win Source Part Number 073289-MAX14577EEWA+T
Ultra Librarian 3D Model Ultra Librarian MAX14577EEWA+T CAD Model

Description

The MAX14577EEWA+T from Maxim Integrated is a versatile and high-performance integrated circuit designed for USB battery-charging detection and USB accessory identification. This compact solution is ideal for portable devices where efficient charging and accessory recognition are essential.

Key Features

  • Integrated USB Battery Charger Detector: The MAX14577EEWA+T includes a USB battery-charging detector compliant with USB Battery Charging Specification Rev 1.2, ensuring compatibility with a wide range of USB charging ports.
  • Accessory Identification: With its accessory identification feature, the device supports detection of various USB accessories, enabling optimized interaction between the accessory and the host device.
  • Adjustable Charge Current: The device allows for adjustable charge current settings, giving designers the flexibility to tailor the charging performance to the specific needs of their application.
  • Overvoltage Protection: It provides overvoltage protection (OVP) for the safe operation of connected devices, safeguarding against potential damage from voltage spikes.
  • High Temperature Operation: The MAX14577EEWA+T is designed to operate over a wide temperature range, making it suitable for use in challenging environmental conditions.

Applications

The MAX14577EEWA+T is well-suited for a variety of applications, particularly in the portable electronics market. These include:

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • GPS units
  • Other USB-powered gadgets

Technical Specifications

The device comes in a small, lead-free, 25-bump wafer-level package (WLP) with a 2.05mm x 1.95mm dimension, which is ideal for space-constrained applications. It operates from a single supply voltage ranging from 4.35V to 5.5V, and the operating temperature range is from -40°C to +85°C, ensuring reliable performance across diverse environments.

Conclusion

The MAX14577EEWA+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated circuits. Its combination of USB charging detection, accessory identification, and protection features makes it an excellent choice for designers seeking to enhance the user experience of their portable devices while ensuring safety and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,620 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess