The MAX8903AETI+ from Maxim Integrated is a high-performance, integrated battery charger IC designed to cater to the needs of portable devices that require efficient and fast charging solutions. This advanced charging IC is capable of operating with either an adapter or a USB port as a power source, making it a versatile choice for a wide range of applications.
Key Features
- Input Voltage Range: The device supports a wide input voltage range from 4.1V to 16V, allowing it to be used with various power supplies.
- Charge Current: It provides a programmable charge current up to 2A, which ensures rapid charging of batteries, reducing downtime for devices.
- Integrated FETs: The inclusion of internal FETs minimizes external component count and simplifies the design process.
- High Efficiency: The MAX8903AETI+ boasts high efficiency with a low dropout mode, which conserves power and extends battery life.
- Thermal Regulation: To prevent overheating, the IC includes a thermal regulation feature that protects the device under high-power operation or high ambient temperature conditions.
Applications
The versatility of the MAX8903AETI+ makes it suitable for a variety of portable devices, including:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Digital Cameras
- GPS Units
Product Specifications
Parameter
Value
Part Number
MAX8903AETI+
Package/Case
28-TQFN-EP
Operating Temperature
-40°C to +85°C
With its robust set of features, the MAX8903AETI+ from Maxim Integrated stands out as a top-tier solution for designers looking to implement an efficient, reliable, and versatile charging system in their portable electronic devices.